Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
NUTS
UTMEL ELECTRONIC LIMITED
17977-SMTSO4030MTJ -- TINNING IRON 0.7MM 4.53MM M4 ROUND NUT - NUTS ROHS
Utmel Electronic Limited
Tinning Iron 0.7mm 4.53mm M4 Round Nut - Nuts ROHS
17977-SMTSO4030MTJ
Description
Tinning Iron 0.7mm 4.53mm M4 Round Nut - Nuts ROHS
Utmel Electronic Limited
Done
Description
Tinning Iron 0.7mm 4.53mm M4 Round Nut - Nuts ROHS
Suppliers
Company
Product
Description
Supplier Links
Utmel Electronic Limited
Hong Kong, China
Tinning Iron 0.7mm 4.53mm M4 Round Nut - Nuts ROHS
17977-SMTSO4030MTJ
Tinning Iron 0.7mm 4.53mm M4 Round Nut - Nuts ROHS
17977-SMTSO4030MTJ
Tinning Iron 0.7mm 4.53mm M4 Round Nut - Nuts ROHS
Tinning Iron 0.7mm 4.53mm M4 Round Nut - Nuts ROHS
Supplier's Site
Technical Specifications
Utmel Electronic Limited
Product Category
Nuts
Product Number
17977-SMTSO4030MTJ
Product Name
Tinning Iron 0.7mm 4.53mm M4 Round Nut - Nuts ROHS
Type
Round Nut
Unlock Full Specs
to access all available technical data
Similar Products
Golden Collar Technology Co., Ltd .
Glass-Filled PTFE Nuts
Specs
Material
Plastic; PTFE
View Details
BRIM Electronics, Inc.
Hex Nut, Brass
222 / 224 / 225 / 226
Specs
Type
Hex Nut
Size
Nominal OD: 1/4", 11/32", 3/8", 7/16"
Material
Bronze
View Details
Jergens, Inc.
Check Nuts
16904
Specs
Material
Steel; Low Carbon Steel
Finish
Black Oxide; Black Oxide
View Details
Newport MKS
Hex Nut, M6, Qty 50
N6SM
Specs
Type
Hex Nut
Material
Stainless Steel
View Details