Schmalz Inc. Datasheets for Vacuum Cups and Vacuum Pads
Vacuum cups and vacuum pads engage an object and attach to it with an applied, sealed vacuum. The pads then lift, move, or position the work piece in assembly or inspection applications.
Vacuum Cups and Vacuum Pads: Learn more
| Product Name | Notes |
|---|---|
| Bellows suction cups with a round shape are particularly suited for handling uneven and arched workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and... | |
| Besides the handling of composite textiles, these grippers are ideally suited to extremely thin, sensitive plastic films, thin glass and blank printed circuit boards. The integrated vacuum generation allows a... | |
| Suction cups for handling sheet metal also with oily surfaces, handling blanks when unstacking as well as sheet metal parts with convex surfaces. Maximum absorption of lateral forces, oil resistance,... | |
|
Bellows suction cup (round) for wear-resistant Handling surfaces FGA 14 SI-HD N016 -- 10.01.06.03143
Bellows suction cup (round) for wear-resistant Handling surfaces FGA 16 SI-HD N016 -- 10.01.06.02459
Bellows suction cup (round) for wear-resistant Handling surfaces FGA 20 SI-HD N016 -- 10.01.06.04150
Bellows suction cup (round) for wear-resistant Handling surfaces FGA 22 SI-HD N016 -- 10.01.06.03419
|
These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are... |
| Handling of metal sheets with fast acceleration rates (shorter cycle times) Handling of thin steel sheets and aluminium sheets without deformation Handling of shaped sheet-metal parts; bellows design permits optimal... | |
| Handling workpieces with uneven surfaces, such as wooden boards with rough-cut or ribbed surfaces (furniture parts) Handling cardboard boxes with uneven surfaces made possible by folds Energy-efficient handling of workpieces... | |
| Oval bellows suction cup with 1.5 folds for dynamic handling of elongated glass workpieces Handling of flat glass and also formed glass pieces Use in automated production lines for automotive... | |
| Oval bellows suction cup with 1.5 folds for dynamic handling of long, narrow workpieces e.g. reinforcing ribs and plates Handling of thin steel sheets and aluminum sheets without deformation or... | |
| Oval bellows suction cup with 1.5 folds for most dynamic handling of hot metal sheets up to 250 °C Unloading e.g. of elongated workpieces after forming, e.g. reinfored ribs and... | |
| Oval bellows suction cup with 1.5 folds for reliable handling of small, film packaging products such as candy bars, popsicles or bulk materials Used in packaging lines for processing bulk... | |
| Oval, bellows suction cup with 1.5 folds for the use in cardboard box and tray erectors Handling of cardboard and rigid or flexible packaging in top-loading and side-loading machines Palletizing... | |
| Rectangular bellows suction cups with 2.5 or 3.5 folds for handling of rectangular packing materials with non-uniform surfaces Handling of film-packed products, filled plastic bags; workpieces with folds Handling of... | |
| Round bellows suction cup with 2.5 folds for dynamical handling of pouches and other types of very flexible packaging Reliably gripping and handling of pouches containing fluids, solids or powder... | |
| Round bellows suction cup with 2.5 folds used for palletizing and depalletizing processes in the packaging industry Handling of packaging materials such as cardboard boxes, rigid and flexible packaging Handling... | |
| Round bellows suction cups with 2.5 folds for handling sheet metal parts such as in CNC metal and laser cutting machines Applications with requirements for high holding forces and resistance... | |
| Round bellows suction cups with 2.5 folds for use in carton and tray erectors with high demands on suction cup stroke, dynamics and wear resistance Handling of non-rigid workpieces such... | |
| Round, bellows suction cup with 1.5 folds for dynamic handling of metal sheets (short cycle times) Handling of thin steel sheets and aluminum sheets without deformation Handling of pre-shaped metal... | |
| Round, bellows suction cup with 1.5 folds for handling of cardboard, sheet metal, wood and ceramics Handling of workpieces with uneven surfaces (optimal adaptation due to smooth sealing lip) | |
| Round, bellows suction cup with 1.5 folds for handling of extremely sensitive workpieces (optimum damping effect due to folds and smooth sealing lip) Handling of workpieces with uneven surfaces, such... | |
| Round, bellows suction cup with 1.5 folds for handling of fragile workpieces thanks to damping effect of corrugations and soft sealing lip Usage in box openers and for handling of... | |
| Round, bellows suction cup with 1.5 folds for the use in cardboard box and tray erectors Handling of cardboard and rigid packaging in top-loading and side-loading machines Palletizing and depalletizing... | |
| Round, bellows suction cup with 2.5 folds for handling of extremely fragile workpieces thanks to damping effect of folds and soft sealing lip Usage in box openers and for handling... | |
| Round, bellows suction cup with 2.5 folds for handling of extremely sensitive workpieces (optimum damping effect) Handling of workpieces with extremely uneven surfaces, such as pipes (optimal adaptation to concave... | |
| Round, bellows suction cup with 4.5 folds for handling of flexible products such as pouches and other plastic film packaging Process reliable gripping and handling of solid, powdery and liquid... | |
| Round, bellows suction cup with 4.5 folds for handling pouches and other very flexible packaging Reliable gripping and handling especially of pouches and packaging with low filling degree as well... |
| << Prev | Next >> |