Schmalz Inc. Bellows suction cup (oval) for high dynamic on curved, oily surfaced workpieces SAOB 140x70 HT1-60 G3/8-AG 10.01.06.03210

Description
Oval bellows suction cup with 1.5 folds for dynamic handling of elongated glass workpieces Handling of flat glass and also formed glass pieces Use in automated production lines for automotive glass such as windscreens and side windows, even after the bending process at temperatures up to 170 °C Exact positioning in production processes without displacement High lateral forces in use with separation powder on flat glass or on wet glass surfaces
Datasheet
Description
Oval bellows suction cup with 1.5 folds for dynamic handling of elongated glass workpieces Handling of flat glass and also formed glass pieces Use in automated production lines for automotive glass such as windscreens and side windows, even after the bending process at temperatures up to 170 °C Exact positioning in production processes without displacement High lateral forces in use with separation powder on flat glass or on wet glass surfaces
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bellows suction cup (oval) for high dynamic on curved, oily surfaced workpieces SAOB 140x70 HT1-60 G3/8-AG - 10.01.06.03210 - Schmalz Inc.
Raleigh, NC, United States
Bellows suction cup (oval) for high dynamic on curved, oily surfaced workpieces SAOB 140x70 HT1-60 G3/8-AG
10.01.06.03210
Bellows suction cup (oval) for high dynamic on curved, oily surfaced workpieces SAOB 140x70 HT1-60 G3/8-AG 10.01.06.03210
Oval bellows suction cup with 1.5 folds for dynamic handling of elongated glass workpieces Handling of flat glass and also formed glass pieces Use in automated production lines for automotive glass such as windscreens and side windows, even after the bending process at temperatures up to 170 °C Exact positioning in production processes without displacement High lateral forces in use with separation powder on flat glass or on wet glass surfaces
  • Oval bellows suction cup with 1.5 folds for dynamic handling of elongated glass workpieces
  • Handling of flat glass and also formed glass pieces
  • Use in automated production lines for automotive glass such as windscreens and side windows, even after the bending process at temperatures up to 170 °C
  • Exact positioning in production processes without displacement
  • High lateral forces in use with separation powder on flat glass or on wet glass surfaces
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.06.03210
Product Name Bellows suction cup (oval) for high dynamic on curved, oily surfaced workpieces SAOB 140x70 HT1-60 G3/8-AG
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Suction Cups - 2038332 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 20 mm (0.7874 inch)
Material Nbr
View Details
Vacuum cup without connector - ESV-80-GT - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 80 mm (3.15 inch)
Material Vulkollan®
View Details
Vacuum Gripping System for
Specs
Type Flat
Diameter / Max. Size 16 to 50 mm (0.6299 to 1.97 inch)
Material PTFE
View Details