Schmalz Inc. Bellows suction cup (rectangular) FSGB-R 52x25 NBR-50 G1/8-IG 10.01.06.02287

Description
Rectangular bellows suction cups with 2.5 or 3.5 folds for handling of rectangular packing materials with non-uniform surfaces Handling of film-packed products, filled plastic bags; workpieces with folds Handling of non-rigid workpieces and flexible outer packing materials which can be deformed during handling Use of supporting frame in variable numbers depending on application
Datasheet
Description
Rectangular bellows suction cups with 2.5 or 3.5 folds for handling of rectangular packing materials with non-uniform surfaces Handling of film-packed products, filled plastic bags; workpieces with folds Handling of non-rigid workpieces and flexible outer packing materials which can be deformed during handling Use of supporting frame in variable numbers depending on application
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bellows suction cup (rectangular) FSGB-R 52x25 NBR-50 G1/8-IG - 10.01.06.02287 - Schmalz Inc.
Raleigh, NC, United States
Bellows suction cup (rectangular) FSGB-R 52x25 NBR-50 G1/8-IG
10.01.06.02287
Bellows suction cup (rectangular) FSGB-R 52x25 NBR-50 G1/8-IG 10.01.06.02287
Rectangular bellows suction cups with 2.5 or 3.5 folds for handling of rectangular packing materials with non-uniform surfaces Handling of film-packed products, filled plastic bags; workpieces with folds Handling of non-rigid workpieces and flexible outer packing materials which can be deformed during handling Use of supporting frame in variable numbers depending on application
  • Rectangular bellows suction cups with 2.5 or 3.5 folds for handling of rectangular packing materials with non-uniform surfaces
  • Handling of film-packed products, filled plastic bags; workpieces with folds
  • Handling of non-rigid workpieces and flexible outer packing materials which can be deformed during handling
  • Use of supporting frame in variable numbers depending on application
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.06.02287
Product Name Bellows suction cup (rectangular) FSGB-R 52x25 NBR-50 G1/8-IG
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-20-EF - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 20 mm (0.7874 inch)
Material FPM
View Details
Pneumatic Suction Cups - 2038167 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 125 mm (4.92 inch)
Material Nbr
View Details
Flat suction cup (round) for very dynamic handling of smooth and oily workpieces SAF 40 NBR-45 RA - 10.01.01.11433 - Schmalz Inc.
Specs
Type Flat
Diameter / Max. Size 4 mm (0.1575 inch)
Stroke 4 mm (0.1575 inch)
View Details
Western Rubber & Supply, Inc.
Specs
Type Standard
Diameter / Max. Size 1 mm (0.0394 inch)
Material Rubber
View Details