Schmalz Inc. Bellows suction cup (round) for handling hot workpieces SAB 22 HT2-65 G1/4-IG 10.01.06.02419

Description
Round, bellows suction cup with 1.5 folds for dynamic handling of metal sheets (short cycle times) Handling of thin steel sheets and aluminum sheets without deformation Handling of pre-shaped metal sheet parts, since bellows shape permits optimum adaptation For use e.g. in feeder systems for press lines in the automotive industry Special groove on the bottom of the cup prevents the oily metal sheets from slipping and permits precise positioning in punching presses etc.
Datasheet
Description
Round, bellows suction cup with 1.5 folds for dynamic handling of metal sheets (short cycle times) Handling of thin steel sheets and aluminum sheets without deformation Handling of pre-shaped metal sheet parts, since bellows shape permits optimum adaptation For use e.g. in feeder systems for press lines in the automotive industry Special groove on the bottom of the cup prevents the oily metal sheets from slipping and permits precise positioning in punching presses etc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bellows suction cup (round) for handling hot workpieces SAB 22 HT2-65 G1/4-IG - 10.01.06.02419 - Schmalz Inc.
Raleigh, NC, United States
Bellows suction cup (round) for handling hot workpieces SAB 22 HT2-65 G1/4-IG
10.01.06.02419
Bellows suction cup (round) for handling hot workpieces SAB 22 HT2-65 G1/4-IG 10.01.06.02419
Round, bellows suction cup with 1.5 folds for dynamic handling of metal sheets (short cycle times) Handling of thin steel sheets and aluminum sheets without deformation Handling of pre-shaped metal sheet parts, since bellows shape permits optimum adaptation For use e.g. in feeder systems for press lines in the automotive industry Special groove on the bottom of the cup prevents the oily metal sheets from slipping and permits precise positioning in punching presses etc.
  • Round, bellows suction cup with 1.5 folds for dynamic handling of metal sheets (short cycle times)
  • Handling of thin steel sheets and aluminum sheets without deformation
  • Handling of pre-shaped metal sheet parts, since bellows shape permits optimum adaptation
  • For use e.g. in feeder systems for press lines in the automotive industry
  • Special groove on the bottom of the cup prevents the oily metal sheets from slipping and permits precise positioning in punching presses etc.
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.06.02419
Product Name Bellows suction cup (round) for handling hot workpieces SAB 22 HT2-65 G1/4-IG
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - VAS-125-3/8-SI-B - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 125 mm (4.92 inch)
Material VMQ (silicone)
View Details
Pneumatic Suction Cups - 2038205 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 100 mm (3.94 inch)
Material Nbr
View Details
6
Specs
Type Standard; Flat
Diameter / Max. Size 153 mm (6.02 inch)
Material Rubber
View Details
F Series Flat Vacuum Cup - A-3150239 - ANVER Corporation
Specs
Type Cleated; Flat
Diameter / Max. Size 31.75 mm (1.25 inch)
Material Nitrile (NBR)
View Details