Schmalz Inc. Bellows suction cup (round) with optimal adaptation to uneven surfaces FGA 19 PVC-50 N056 10.01.06.01975

Description
Round, bellows suction cup with 1.5 folds for handling of fragile workpieces thanks to damping effect of corrugations and soft sealing lip Usage in box openers and for handling of non-rigid workpieces and soft packaging materials Handling tasks in special processes which use chlorinated water, such as rinsing of plastic bags
Datasheet
Description
Round, bellows suction cup with 1.5 folds for handling of fragile workpieces thanks to damping effect of corrugations and soft sealing lip Usage in box openers and for handling of non-rigid workpieces and soft packaging materials Handling tasks in special processes which use chlorinated water, such as rinsing of plastic bags
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bellows suction cup (round) with optimal adaptation to uneven surfaces FGA 19 PVC-50 N056 - 10.01.06.01975 - Schmalz Inc.
Raleigh, NC, United States
Bellows suction cup (round) with optimal adaptation to uneven surfaces FGA 19 PVC-50 N056
10.01.06.01975
Bellows suction cup (round) with optimal adaptation to uneven surfaces FGA 19 PVC-50 N056 10.01.06.01975
Round, bellows suction cup with 1.5 folds for handling of fragile workpieces thanks to damping effect of corrugations and soft sealing lip Usage in box openers and for handling of non-rigid workpieces and soft packaging materials Handling tasks in special processes which use chlorinated water, such as rinsing of plastic bags
  • Round, bellows suction cup with 1.5 folds for handling of fragile workpieces thanks to damping effect of corrugations and soft sealing lip
  • Usage in box openers and for handling of non-rigid workpieces and soft packaging materials
  • Handling tasks in special processes which use chlorinated water, such as rinsing of plastic bags
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.06.01975
Product Name Bellows suction cup (round) with optimal adaptation to uneven surfaces FGA 19 PVC-50 N056
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-150-SS - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 150 mm (5.91 inch)
Material VMQ (silicone)
View Details
Pneumatic Suction Cups - 2038448 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 50 mm (1.97 inch)
Material Polyurethane
View Details
9
Specs
Type Standard; Flat
Diameter / Max. Size 229 mm (9.02 inch)
Material Rubber
View Details
Single Bellows Suction Cup - B1.5-11-NBR - ANVER Corporation
Specs
Type Bellows
Diameter / Max. Size 11.43 mm (0.4500 inch)
Material Nitrile (NBR)
View Details