Schmalz Inc. Bellows suction cup (round) with 1.5 corr. for dynamic handling of cardboard and rigid packaging SPB1 20 ED-65 SC040 10.01.06.02452

Description
These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.
Datasheet
Description
These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bellows suction cup (round) with 1.5 corr. for dynamic handling of cardboard and rigid packaging SPB1 20 ED-65 SC040 - 10.01.06.02452 - Schmalz Inc.
Raleigh, NC, United States
Bellows suction cup (round) with 1.5 corr. for dynamic handling of cardboard and rigid packaging SPB1 20 ED-65 SC040
10.01.06.02452
Bellows suction cup (round) with 1.5 corr. for dynamic handling of cardboard and rigid packaging SPB1 20 ED-65 SC040 10.01.06.02452
These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.

These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.

Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.06.02452
Product Name Bellows suction cup (round) with 1.5 corr. for dynamic handling of cardboard and rigid packaging SPB1 20 ED-65 SC040
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-50-GT-G1/4 - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 50 mm (1.97 inch)
Material Vulkollan®
View Details
Pneumatic Suction Cups - 2038368 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 10 mm (0.3937 inch)
Material Nbr
View Details
Flat Style Vacuum Cups - F25 NBR - Vac3 Cubes
Specs
Type Flat
Diameter / Max. Size 27 mm (1.06 inch)
Material Nitrile (NBR)
View Details
Round 1.5 Bellows Suction Cup - NFSGA Series -  - ASCO
Specs
Type Bellows
Diameter / Max. Size 11 to 150 mm (0.4331 to 5.91 inch)
Material Nitrile (NBR); Silicone Rubber; Vulkollan
View Details