Schmalz Inc. Datasheets for Screens
Screens consist of a surface with openings of specific sizes. They may be made in many ways, including perforating a sheet, weaving metal wire or synthetic fibers or electroforming. Among other uses, screens are commonly used to provide open but secure separation for a clean environment and flying objects, debris or insects.
Screens: Learn more
| Product Name | Notes |
|---|---|
| External diameter D: 14.5 mm Length L: 1 mm Material: Brass / Stainless steel Mesh: 0.103 mm Wire size: 0.15 mm | |
| External diameter D: 15 mm Length L: 0.8 mm Material: Brass / Stainless steel Mesh: 0.103 mm Wire size: 0.07 mm | |
| Flat suction cups with a round shape are particularly suited for handling of flat workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small... | |
| These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are... | |
| Suitable accessories and spare parts for Schmalz Innospann systems Modular extension and adaptation of the system to workpiece geometry and working height Cost-effectiveness increased by working with the Innospann system... |