Schmalz Inc. Datasheets for Filtration Equipment
Filtration equipment is used to filter, thicken or clarify a mixture of different elements.
Filtration Equipment: Learn more
| Product Name | Notes |
|---|---|
| Filters are used in order to protect the vacuum generator and the valve from contamination in dusty environments. The filters are installed between the vacuum generator or valve and the... | |
| For high volume flows/suction capacity at low vacuum values. The optimum vacuum generators for handling porous workpieces. | |
| In addition to the functions of a basic ejector, compact ejectors are equipped with a suction valve, a blow-off valve, a vacuum switch and a filter. | |
| The complete unit for handling and clamping tasks, consisting of pump, reservoir, monitoring and regulation. | |
| Filter disc to protect the vacuum system from dust and dirt, without changing the flow restrictor Filter disc prevents the workpiece from being sucked into the suction cup | |
| Inline filter for use in vacuum systems with light to medium dirt levels Can be mounted on individual suction cups for the handling of dirty workpieces Simple hose connection | |
| Vacuum filter for protection of sensitive vacuum generators (such as pumps and blowers) by filtering the incoming air For use in dusty surroundings; removal of almost 100 % of the... |