Schmalz Inc. Bellows suction cup (round) with optimal adaptation to uneven surfaces FSGA 4 HT1-60 M3-AG 10.01.06.04145

Description
Round, bellows suction cup with 1.5 folds for handling of extremely sensitive workpieces (optimum damping effect due to folds and smooth sealing lip) Handling of workpieces with uneven surfaces, such as pipes (folds permit optimal adaptation to concave and convex surfaces)
Datasheet
Description
Round, bellows suction cup with 1.5 folds for handling of extremely sensitive workpieces (optimum damping effect due to folds and smooth sealing lip) Handling of workpieces with uneven surfaces, such as pipes (folds permit optimal adaptation to concave and convex surfaces)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bellows suction cup (round) with optimal adaptation to uneven surfaces FSGA 4 HT1-60 M3-AG - 10.01.06.04145 - Schmalz Inc.
Raleigh, NC, United States
Bellows suction cup (round) with optimal adaptation to uneven surfaces FSGA 4 HT1-60 M3-AG
10.01.06.04145
Bellows suction cup (round) with optimal adaptation to uneven surfaces FSGA 4 HT1-60 M3-AG 10.01.06.04145
Round, bellows suction cup with 1.5 folds for handling of extremely sensitive workpieces (optimum damping effect due to folds and smooth sealing lip) Handling of workpieces with uneven surfaces, such as pipes (folds permit optimal adaptation to concave and convex surfaces)
  • Round, bellows suction cup with 1.5 folds for handling of extremely sensitive workpieces (optimum damping effect due to folds and smooth sealing lip)
  • Handling of workpieces with uneven surfaces, such as pipes (folds permit optimal adaptation to concave and convex surfaces)
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.06.04145
Product Name Bellows suction cup (round) with optimal adaptation to uneven surfaces FSGA 4 HT1-60 M3-AG
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - VAS-55-1/4-SI-B - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 55 mm (2.17 inch)
Material VMQ (silicone)
View Details
Specs
Type Flat; Flat
Diameter / Max. Size 100 mm (3.94 inch)
Material Pur
View Details
6
Specs
Type Standard; Flat
Diameter / Max. Size 153 mm (6.02 inch)
Material Rubber
View Details
Suction Cup - BP25-SIT - ANVER Corporation
ANVER Corporation
Specs
Type Bellows
Diameter / Max. Size 24.89 mm (0.9800 inch)
Material Silicone Rubber
View Details