Schmalz Inc. Datasheets for Uncategorized Products

Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more

Page: 1 2 3
Product Name Notes
Ball joints and Flexolinks permit the suction pads to adapt themselves better to uneven workpieces.
Bellows suction cups with a round shape are particularly suited for handling uneven and arched workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and...
Flat suction cups with a round shape are particularly suited for handling of flat workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small...
Floating suction cups function according to the Bernoulli principle and enable low-contact handling of thin and sensitive workpieces such as plastic films, paper or solar cells. The floating suction cup...
Needle grippers provide the option of reliable gripping of workpieces which are difficult to grip using vacuum as well as highly porous materials. Intersecting needles ensure an optimal holding force.
Powerful Handling with Maximum Flexibility
Schmalz has developed suction cups to handle workpieces at high temperatures that are perfect for this task. The suction plates can withstand temperatures up to 600 °C and can be...
Schmalz suction cups make for easy handling of foils and paper. The flat sealing lip and the reinforced inside of the cup prevent that the unstable workpiece gets sucked in.
Size: 125 Suction cup material: Natural Rubber NK Material hardness: 45 °Sh
Size: 160 Suction cup material: Natural Rubber NK Material hardness: 45 °Sh
Size: 160 Suction cup material: Nitrile rubber NBR Material hardness: 55 °Sh
Size: 210 Suction cup material: Natural Rubber NK Material hardness: 45 °Sh
Size: 210 Suction cup material: Nitrile rubber NBR Material hardness: 55 °Sh
Size: 33 Suction cup material: Hydr. nitril rubber HNBR Material hardness: 65 °Sh
Spring plunger-combination of "fixed and floating bearings" for jam free compensation of height tolerances at suspension of gripping systems.
Spring plungers are very versatile components. Amongst other things, they compensate for excessively long strokes of the handling system and workpieces of varying heights and place the suction pad softly...
Suction cups and suction plates for handling flat, smooth workpieces such as glass which depend on high lateral forces. Bellow suction cups for gentle handling of, for example, automotive glass...
Suction cups for handling sheet metal also with oily surfaces, handling blanks when unstacking as well as sheet metal parts with convex surfaces. Maximum absorption of lateral forces, oil resistance,...
The area grippers FX/FM feature an impressive compact size and low weight. They are ideal for use in packaging machines such as case packers. The grippers are available with an...
The area gripping system FXCB/FMCB is ideal for stationary handling tasks with collaborative robots. It is suitable for handling workpieces regardless of size and geometry The area gripping system is...
The holder is for suspending the suction cup on the gripping system or robot arm. Different types for aluminum sections or square and round tubes are available.
The magnetic grippers from Schmalz make it easier to handle complex laser-cut ferromagnetic workpieces. The permanent magnet is moved over compressed air. This is how the magnetic workpiece is gripped...
The modular vacuum clamping systems from Schmalz can be used universally on all CNC machining centres for metalworking. Adaptation works on T-slot tables, zero point clamping systems or pre-fixing in...
The vacuum area gripping systems FXP and FMP guarantee maximum flexibility during automated handling processes. This universal gripper makes automated palletizing, depalletizing, order picking and sorting of the most varied...
These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are...
Workpieces with uneven, rounded or curved contours present a new challenge for clamping technology. With the Schmalz Basic Holding Fixture, complex components for CNC machining and measurement processes can be...
Adapter for elbow connector for use in restricted spaces Adapter for side connection ANW permits mounting on other accessories such as spring plungers or, together with mounting adapter VRS-AN, on...
Adapter-Plate for using vacuum blocks VCBL-B on nesting machine tables The Adapter-Plate is supplied with vacuum via a hose that is connected to the template connection of the machine Vacuum...
Ball joint for handling of workpieces with sloping surfaces with the aid of large suction cups or suction plates Handling of large sheets of materials such as wood or sheet...
Basic Holding Fixture BHF for use with CNC laser and milling processes in the woodworking, metal, plastics and fiber composite industry Manual processing and finishing of components, for example during...
Clamping suspension unit for area grippers for handling workpiece layers at varying heights Handling of warped boards, wooden boards, and planks Suitable for use in dusty environments Workpiece will not...
Double-blank detection ensuring process reliable detection of individual sheets during destacking process, e.g. in a press-shop Spring mounted holder for sensors with M42 thread Integration of a sensor with M54...
Effortless gripping for small and medium sized workpieces Processing of workpieces from all sides with a continuous rotate and pivot function Version VC-M with integrated vacuum generation through the Ventauri...
For connecting magnetic grippers to the gripping system.
Hose-free Schmalz vacuum clamping system for console tables from Biesse with a matching suction cup mount The Adapter-Plates are positioned directly into the suction cup mounts on the consoles The...
Hose-free vacuum clamping system for CNC machining centers with console table (1-circuit system) Application primarily in processing of solid wood due to blocks optimized for use with high cutting forces...
Hose-free vacuum clamping system for CNC machining centers with console table (1-circuit system) The vacuum blocks are pre-fastened to the consoles using guide strips and secured against movement during setup...
Hose-free vacuum clamping system for CNC machining centers with console table (2-circuit system) Application primarily in processing of solid wood due to blocks optimized for use with high cutting forces...
Hose-free vacuum clamping system for CNC machining centers with console table (2-circuit system) The vacuum blocks are pre-fixed to the consoles and secured against movement during setup Safe and precise...
Hose-free vacuum clamping system for console tables from Biesse with matching suction cup mount Fully compatible with the OEM vacuum blocks, allowing mixed operation The vacuum blocks can be inserted...
Hose-free vacuum clamping system for console tables from SCM / Morbidelli, fully compatible with OEM vacuum blocks The vacuum blocks are pre-fixed to the console An integrated touch valve enables...
Matrix-Plate MPL for workpieces made of aluminum and other nonferromagnetic materials such as CFK or plastic Matrix plate easily mounted on the machine table using clamping claws, vice or zero...
Mechanical clamping system for CNC machining centers with console table (single-circuit system) The mechanical clamps are actuated via vacuum and are equipped with an additional vacuum connection for fixing the...
Mechanical clamping system for CNC machining centers with console table (two-circuit system) The mechanical clamps are actuated via vacuum so that no further medium is required at the machine for...
Mechanical clamping system for CNC machining centers with grid table Suitable for all common grid geometries (groove widths 6.1 mm to 7 mm, groove depths 6.1 mm to 7 mm)...
Modular clamping system for precise metal and plastic machining The Steel-Plate is mounted vacuum-tight on the Schmalz Matrix-Plate Vacuum blocks ISBL are positioned flexibly and tubelessly above the vacuum openings...
Multi-Clamp suction plate for clamping small and medium-size workpieces for manual processing or mounting The bottom suction area fixes the suction plate to the workbench, while the vacuum on the...
Replacing the lower suction plate on a vacuum block Suction plates suitable for all Schmalz vacuum blocks
Replacing the upper suction plate on a vacuum block Suction plates suitable for all Schmalz vacuum blocks
Round suction cup for handling of smooth, flat workpieces Series SPU B with thicker sealing lip: handling of workpieces with a slightly rough surface, such as wood or scaly metal...
Sealing profile made of two component section for production of self-made, individual suction plates Sealing profile for rough or structured surfaces Handling of barrels, sacks and similar objects with irregular...
Specially developed Adapter-Plate for using vacuum blocks VCBL-B on console table systems from SCM / Morbidelli The Adapter-Plates are used on the TVN consoles of SCM/Morbidelli (console width 109 mm)...
Specially developed Adapter-Plate for using vacuum blocks VCBL-B on grid tables The Adapter-Plate is placed directly on the grid of the nesting machine table Vacuum blocks VCBL-B can be placed...
Suction Cup Balance for automated, precise gripping and clamping of various workpieces in a production line Ideal for securely gripping and clamping of uneven 3D free-form surfaces Mirrored gripping and...
The suction cup mounts Mono-Base ISMB and Quad-Base ISQB are positioned on the Steel-Plate ISST or the Innospann Adapter-Plate ISAP Alternatively, the mounts ISQB or ISMB are available for direct...
Tool-free mounting of suction cups with rectangular adapters Adaptation to beam systems with ball or stud mountings
Universal holder for mounting of vacuum components on existing cross beams made of square or round tubes with the aid of various adapters Adjustable height and inclination for flexible adaptation...
Universal vacuum clamping system with hose connection for CNC machining centers with flat table (2-circuit system) The suction cup is connected to the machine vacuum supply by two hoses One...
Used in combination with spring plungers, primarily in applications where it is necessary to compensate for workpieces with varying heights. Typical applications are the removal of metal sheets from a...
Vacuum block VCBL-GL for grinding glass workpieces on flat table machines made by Bando Kiko* Grinding of building, design and automotive glass The suction cup is connected to the machine...
Vacuum blocks for use directly on the MDF wear plate of a nesting machine table The vacuum blocks are supplied with vacuum via hoses that are connected to the template...
Vacuum clamping system for CNC machining centers with grid table Suitable for all common grid geometries (slot width 6 mm to 7.5 mm, slot depth 6 mm to 7 mm)...
Vacuum clamping system for CNC machining centers with grid tables The Adapter-Plates are inserted directly into the grid on the machine table and are suitable for mixed use with standard...
Vacuum clamping system for grinding glass workpieces using CNC machines from the manufacturer Bystronic Used for grinding high-quality building, design and automotive glass Tool-free changeover to reduce set-up times and...
Vacuum lifting cylinder for handling and separation of paper, veneer and similar thin, porous workpieces when mounted vertically

Next >>