Schmalz Inc. Bellows suction cup (round) with optimal adaptation to uneven surfaces FSGA 22 SI-MD G1/8-IG 10.01.06.04207

Description
Round, bellows suction cup with 1.5 folds for handling of extremely sensitive workpieces (optimum damping effect due to folds and smooth sealing lip) Handling of workpieces with uneven surfaces, such as pipes (folds permit optimal adaptation to concave and convex surfaces)
Datasheet
Description
Round, bellows suction cup with 1.5 folds for handling of extremely sensitive workpieces (optimum damping effect due to folds and smooth sealing lip) Handling of workpieces with uneven surfaces, such as pipes (folds permit optimal adaptation to concave and convex surfaces)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bellows suction cup (round) with optimal adaptation to uneven surfaces FSGA 22 SI-MD G1/8-IG - 10.01.06.04207 - Schmalz Inc.
Raleigh, NC, United States
Bellows suction cup (round) with optimal adaptation to uneven surfaces FSGA 22 SI-MD G1/8-IG
10.01.06.04207
Bellows suction cup (round) with optimal adaptation to uneven surfaces FSGA 22 SI-MD G1/8-IG 10.01.06.04207
Round, bellows suction cup with 1.5 folds for handling of extremely sensitive workpieces (optimum damping effect due to folds and smooth sealing lip) Handling of workpieces with uneven surfaces, such as pipes (folds permit optimal adaptation to concave and convex surfaces)
  • Round, bellows suction cup with 1.5 folds for handling of extremely sensitive workpieces (optimum damping effect due to folds and smooth sealing lip)
  • Handling of workpieces with uneven surfaces, such as pipes (folds permit optimal adaptation to concave and convex surfaces)
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.06.04207
Product Name Bellows suction cup (round) with optimal adaptation to uneven surfaces FSGA 22 SI-MD G1/8-IG
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-50-SU - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 50 mm (1.97 inch)
Material PUR
View Details
Specs
Type Flat; Flat
Diameter / Max. Size 10 mm (0.3937 inch)
Material BR
View Details
10
Specs
Type Standard; DeepCup
Diameter / Max. Size 254 mm (10 inch)
Material Rubber
View Details
BL Series Multiple Bellows Vacuum Cup - A-3150063 - ANVER Corporation
Specs
Type Bellows
Diameter / Max. Size 40.39 mm (1.59 inch)
Material Nitrile (NBR)
View Details