Schmalz Inc. Bellows suction cup (round) for very uneven workpieces FG 18 PVC-50 N016 10.01.06.01941

Description
Round, bellows suction cup with 2.5 folds for handling of extremely fragile workpieces thanks to damping effect of folds and soft sealing lip Usage in box openers and for handling of non-rigid workpieces and soft packaging materials Handling tasks in special processes which use chlorinated water, such as rinsing of plastic bags
Datasheet
Description
Round, bellows suction cup with 2.5 folds for handling of extremely fragile workpieces thanks to damping effect of folds and soft sealing lip Usage in box openers and for handling of non-rigid workpieces and soft packaging materials Handling tasks in special processes which use chlorinated water, such as rinsing of plastic bags
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bellows suction cup (round) for very uneven workpieces FG 18 PVC-50 N016 - 10.01.06.01941 - Schmalz Inc.
Raleigh, NC, United States
Bellows suction cup (round) for very uneven workpieces FG 18 PVC-50 N016
10.01.06.01941
Bellows suction cup (round) for very uneven workpieces FG 18 PVC-50 N016 10.01.06.01941
Round, bellows suction cup with 2.5 folds for handling of extremely fragile workpieces thanks to damping effect of folds and soft sealing lip Usage in box openers and for handling of non-rigid workpieces and soft packaging materials Handling tasks in special processes which use chlorinated water, such as rinsing of plastic bags
  • Round, bellows suction cup with 2.5 folds for handling of extremely fragile workpieces thanks to damping effect of folds and soft sealing lip
  • Usage in box openers and for handling of non-rigid workpieces and soft packaging materials
  • Handling tasks in special processes which use chlorinated water, such as rinsing of plastic bags
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.06.01941
Product Name Bellows suction cup (round) for very uneven workpieces FG 18 PVC-50 N016
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-100-GT - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 100 mm (3.94 inch)
Material Vulkollan®
View Details
Pneumatic Suction Cups - 2040091 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 85 mm (3.35 inch)
Material Nbr
View Details
8
Specs
Type DeepCup; Flat
Diameter / Max. Size 203 mm (8 inch)
Style Other
View Details
B Series Bellows Vacuum Cup - A-3150036P - ANVER Corporation
Specs
Type Bellows
Diameter / Max. Size 155 mm (6.1 inch)
Material Nitrile (NBR)
View Details