Schmalz Inc. Datasheets for Pressure Switches
Pressure switches are actuated by a change in the pressure of a liquid or gas. They activate electromechanical or solid-state switches upon reaching a specific pressure level.
Pressure Switches: Learn more
| Product Name | Notes |
|---|---|
| The vacuum area gripping systems FXP and FMP guarantee maximum flexibility during automated handling processes. This universal gripper makes automated palletizing, depalletizing, order picking and sorting of the most varied... | |
|
Vacuum/pressure switch with 2 teachable, digital output signals VS-V-AH-T-PNP M8-4 -- 10.06.02.00295
|
Electronic process monitoring, optimization of cycle times, energy saving functions Can be used as a measuring and switching element Suitable vacuum switch for use in very dynamic handling systems |
| Electronic vacuum and pressure switch for system monitoring of vacuum / pressure systems Optimization of cycle times and regulation circuits to increase efficiency of systems For use in all areas... | |
|
Vacuum/pressure switch with display and two digital output signals VS-V-D-NPN M8-4 -- 10.06.02.00055
|
Electronic vacuum and pressure switch for system monitoring of vacuum and pressure systems Optimization of cycle times and regulation circuits to increase efficiency of systems For use in all areas... |
| Electronic vacuum and pressure switch for system monitoring of vacuum and pressure systems Optimization of cycle times and regulation circuits to increase efficiency Cubical design also suitable for panel mounting... | |
| Electronic vacuum and pressure switch with IO-Link interface for measuring and monitoring vacuum and overpressure in automation and handling systems Input and output of parameters via the controller Sensor unit... | |
| Electronic vacuum switch for measurement of vacuum values close to the suction cup Remote evaluation of the signals Processing of output signals for example a stored program controller Ideal for... | |
| Electronic vacuum switch for system monitoring of vacuum systems Optimization of cycle times and regulation circuits to increase efficiency of vacuum systems Compact construction and low weight permit use directly... | |
| Electronic vacuum switch VSi-HD with an IO-Link interface for measuring and monitoring vacuum in automation Heavy duty version for use in harsh environmental conditions (e.g due to acceleration, contamination or... | |
| Mechanical vacuum switch for process monitoring Optimization of cycle times or regulation circuits Application in processes where an electric or pneumatic signal related to a defined vacuum value is required... | |
| Vacuum and pressure switch for use in vacuum and pressure systems for process monitoring and optimizing cycle times Creating control circuits to improve the efficiency of systems The switch can... |