Schmalz Inc. Bellows suction cup (oval) with 1.5 corrug.for dynamic handling of cardboard and rigid packaging SPOB1f 35x15 SI-55 SC040-AR 10.01.06.03625

Description
These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.
Datasheet
Description
These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bellows suction cup (oval) with 1.5 corrug.for dynamic handling of cardboard and rigid packaging SPOB1f 35x15 SI-55 SC040-AR - 10.01.06.03625 - Schmalz Inc.
Raleigh, NC, United States
Bellows suction cup (oval) with 1.5 corrug.for dynamic handling of cardboard and rigid packaging SPOB1f 35x15 SI-55 SC040-AR
10.01.06.03625
Bellows suction cup (oval) with 1.5 corrug.for dynamic handling of cardboard and rigid packaging SPOB1f 35x15 SI-55 SC040-AR 10.01.06.03625
These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.

These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.

Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.06.03625
Product Name Bellows suction cup (oval) with 1.5 corrug.for dynamic handling of cardboard and rigid packaging SPOB1f 35x15 SI-55 SC040-AR
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-80-EN - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 80 mm (3.15 inch)
Material NBR
View Details
Pneumatic Suction Cups - 7036223 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 50 mm (1.97 inch)
Material Chloroprene rubber
View Details
Universal Vacuum Cups - U50SW Sil - Vac3 Cubes
Specs
Type Standard
Diameter / Max. Size 51 mm (2.01 inch)
Material Silicone Rubber
View Details
Round 1.5 Bellows Suction Cup - NSPB1 Series -  - ASCO
Specs
Type Bellows
Diameter / Max. Size 20 to 60 mm (0.7874 to 2.36 inch)
Material Elastodur
View Details