Schmalz Inc. Bellows suction cup (round) with 4.5 folds for process reliable handling of pouches and flex. prod. SPB4 40 SI-55 SC090 10.01.06.02590

Description
These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.
Datasheet
Description
These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bellows suction cup (round) with 4.5 folds for process reliable handling of pouches and flex. prod. SPB4 40 SI-55 SC090 - 10.01.06.02590 - Schmalz Inc.
Raleigh, NC, United States
Bellows suction cup (round) with 4.5 folds for process reliable handling of pouches and flex. prod. SPB4 40 SI-55 SC090
10.01.06.02590
Bellows suction cup (round) with 4.5 folds for process reliable handling of pouches and flex. prod. SPB4 40 SI-55 SC090 10.01.06.02590
These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.

These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.

Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.06.02590
Product Name Bellows suction cup (round) with 4.5 folds for process reliable handling of pouches and flex. prod. SPB4 40 SI-55 SC090
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-100-SS - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 100 mm (3.94 inch)
Material VMQ (silicone)
View Details
Pneumatic Suction Cups - 2040106 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 145 mm (5.71 inch)
Material Nbr
View Details
Pick-Up Stick - Model PU0950 - Wood's Powr-Grip Co., Inc.
Wood's Powr-Grip Co., Inc.
Specs
Type Standard; Flat
Diameter / Max. Size 32 mm (1.26 inch)
Material Rubber
View Details
F Series Flat Vacuum Cup - A-3150126S - ANVER Corporation
Specs
Type Cleated; Flat
Diameter / Max. Size 22.1 mm (0.8700 inch)
Material Silicone Rubber
View Details