Schmalz Inc. Bellows suction cup (round) for very uneven workpieces FG 3 HT1-60 N055 10.01.06.03639

Description
Bellows suction cups with a round shape are particularly suited for handling uneven and arched workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.
Datasheet
Description
Bellows suction cups with a round shape are particularly suited for handling uneven and arched workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bellows suction cup (round) for very uneven workpieces FG 3 HT1-60 N055 - 10.01.06.03639 - Schmalz Inc.
Raleigh, NC, United States
Bellows suction cup (round) for very uneven workpieces FG 3 HT1-60 N055
10.01.06.03639
Bellows suction cup (round) for very uneven workpieces FG 3 HT1-60 N055 10.01.06.03639
Bellows suction cups with a round shape are particularly suited for handling uneven and arched workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.

Bellows suction cups with a round shape are particularly suited for handling uneven and arched workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.

Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.06.03639
Product Name Bellows suction cup (round) for very uneven workpieces FG 3 HT1-60 N055
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-80-SU - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 80 mm (3.15 inch)
Material PUR
View Details
Pneumatic Suction Cups - 2038245 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 75 mm (2.95 inch)
Material Silicone
View Details
10
Specs
Type Standard; Flat
Diameter / Max. Size 254 mm (10 inch)
Material Rubber
View Details
BL Series Multiple Bellows Vacuum Cup - A-3150111S - ANVER Corporation
Specs
Type Bellows
Diameter / Max. Size 29.97 mm (1.18 inch)
Material Silicone Rubber
View Details