Schmalz Inc. Bellows suction cup (round) for very uneven workpieces SPB4f 40 SI-55 G3/8-IG 10.01.06.03549

Description
Round, bellows suction cup with 4.5 folds for handling pouches and other very flexible packaging Reliable gripping and handling especially of pouches and packaging with low filling degree as well as liquid, solid or powder filled pouches For use in fast packaging processes, particularly together with delta robots (case packers and pick-and-place applications)
Datasheet
Description
Round, bellows suction cup with 4.5 folds for handling pouches and other very flexible packaging Reliable gripping and handling especially of pouches and packaging with low filling degree as well as liquid, solid or powder filled pouches For use in fast packaging processes, particularly together with delta robots (case packers and pick-and-place applications)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bellows suction cup (round) for very uneven workpieces SPB4f 40 SI-55 G3/8-IG - 10.01.06.03549 - Schmalz Inc.
Raleigh, NC, United States
Bellows suction cup (round) for very uneven workpieces SPB4f 40 SI-55 G3/8-IG
10.01.06.03549
Bellows suction cup (round) for very uneven workpieces SPB4f 40 SI-55 G3/8-IG 10.01.06.03549
Round, bellows suction cup with 4.5 folds for handling pouches and other very flexible packaging Reliable gripping and handling especially of pouches and packaging with low filling degree as well as liquid, solid or powder filled pouches For use in fast packaging processes, particularly together with delta robots (case packers and pick-and-place applications)
  • Round, bellows suction cup with 4.5 folds for handling pouches and other very flexible packaging
  • Reliable gripping and handling especially of pouches and packaging with low filling degree as well as liquid, solid or powder filled pouches
  • For use in fast packaging processes, particularly together with delta robots (case packers and pick-and-place applications)
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.06.03549
Product Name Bellows suction cup (round) for very uneven workpieces SPB4f 40 SI-55 G3/8-IG
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-100-EF - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 100 mm (3.94 inch)
Material FPM
View Details
Pneumatic Suction Cups - 2038441 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 15 mm (0.5906 inch)
Material Nbr
View Details
9
Specs
Type Standard; Flat
Diameter / Max. Size 229 mm (9.02 inch)
Material Rubber
View Details
U Series Universal Vacuum Cup - A-3150032PA - ANVER Corporation
Specs
Type Standard
Diameter / Max. Size 41.91 mm (1.65 inch)
Material Nitrile (NBR)
View Details