Schmalz Inc. Datasheets for Vacuum Lifters

Vacuum lifters are types of lifting equipment that incorporate a vacuum as or as part of the lifting mechanism. They consist of a below-the-hook frame with a large vacuum pad or several smaller suction cups for grabbing large sheets, rolls, plates, or other smooth-surfaced products.
Vacuum Lifters: Learn more

Product Name Notes
Optimal use of Space in Storage Areas and by Transport Devices Highlights Optimal use of space in storage areas and transport equipment Best possible ergonomics thanks to configurable handle length...
Ergonomic Pickup of Workpieces From Low Positions Highlights: For workpieces with a weight of up to 180 kg Picking up workpieces from low positions or for reaching down into transport...
For compact workpieces weighing up to 300 kg The JumboSprint is equipped with a bow-shaped operator handle which extends all the way around the unit. This allows the user to...
For workpieces of many different shapes and sizes weighing up to 300 kg. The twist grip on the JumboErgo is designed to operate like a motorcycle throttle. Large and heavy...
One-hand operation for workpieces weighing up to 50 kg The vacuum tube lifter JumboFlex allows you to move lighter goods up to 50 kg ergonomically and with high cycle rates.
Safe Handling in an Explosion Protection Zone Application Efficient handling of loads weighing up to 250 kg in explosion protection zones Lifting of bags, barrels, cardboard boxes, jugs, buckets and...
The lightweight gripping system SLG is ideal for use on lightweight robots and cobots for automatically handling different workpieces. The additive manufacturing process used to produce the SLG gives the...