Schmalz Inc. Datasheets for Vacuum Pumps and Vacuum Generators

Vacuum pumps and vacuum generators provide sub-atmospheric pressure for a variety of industrial and scientific applications where a vacuum is required.
Vacuum Pumps and Vacuum Generators: Learn more

Product Name Notes
Electric vacuum generator for handling suction-tight workpieces Flexible application in lightweight robotics, human-robot collaboration (MRK environment) as well as in mobile robotics Simple and fast commissioning on lightweight robots thanks...
Intelligent electrical vacuum generator for handling airtight and slightly porous workpieces Integrated interface for controlling and monitoring the handling process For use in mobile robotics, fully automated small parts handling...
Mini compact ejector for handling airtight workpieces, such as display glass, plastic parts, printed-circuit boards (PCB), electronic parts or batteries For use in highly dynamic pick-and-place applications with extremely short...
Portable vacuum pump for use in combination with the Schmalz Multi-Clamp Thanks to its compact and solid design and its power, the pump is suitable for a multitude of additional...
Vacuum blower for handling of cardboard, foam materials, insulating materials, recycling materials and other extremely porous materials Good compensation for leakages thanks to the enormous suction capacity Blower is controlled...
Vacuum centre for use wherever there is a demand for high performance, safety and reliability
Vacuum pump for a wide variety of applications in automatic and manual handling Handling of airtight workpieces Rapid evacuation of vacuum systems
Vacuum pump for universal use in a wide range of different applications in the sector of manual and automatic handling Handling of airtight and porous workpieces For use as a...
Vacuum pump for universal use in a wide range of different applications in the sector of manual and automatic handling Handling of airtight workpieces Rapid evacuation of vacuum systems Mobile...
Vacuum pump for use in handling and packing tasks in the foodstuffs sector For applications with high demands with respect to the surrounding air and ambient temperature Suitable for continuous...
Vacuum unit based on an oil-lubricated vacuum pump with vacuum and liquid reservoirs Simple and quick to install; ideal for end users who use vacuum as one of many clamping...
Vacuum unit for use as pneumatically driven vacuum generator with internal regulation Vacuum is generated only when a load is connected Suitable for all vacuum clamping and handling tasks