Schmalz Inc. Bellows suction cup (round) for very uneven workpieces FSG 9 SI-HD M5-AG 10.01.06.04157

Description
Round, bellows suction cup with 2.5 folds for handling of extremely sensitive workpieces (optimum damping effect) Handling of workpieces with extremely uneven surfaces, such as pipes (optimal adaptation to concave and convex surfaces) Internal support (from diameter 52 mm) prevents workpiece from being sucked in Special design of the folds permits use in systems with very short cycle times
Datasheet
Description
Round, bellows suction cup with 2.5 folds for handling of extremely sensitive workpieces (optimum damping effect) Handling of workpieces with extremely uneven surfaces, such as pipes (optimal adaptation to concave and convex surfaces) Internal support (from diameter 52 mm) prevents workpiece from being sucked in Special design of the folds permits use in systems with very short cycle times
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bellows suction cup (round) for very uneven workpieces FSG 9 SI-HD M5-AG - 10.01.06.04157 - Schmalz Inc.
Raleigh, NC, United States
Bellows suction cup (round) for very uneven workpieces FSG 9 SI-HD M5-AG
10.01.06.04157
Bellows suction cup (round) for very uneven workpieces FSG 9 SI-HD M5-AG 10.01.06.04157
Round, bellows suction cup with 2.5 folds for handling of extremely sensitive workpieces (optimum damping effect) Handling of workpieces with extremely uneven surfaces, such as pipes (optimal adaptation to concave and convex surfaces) Internal support (from diameter 52 mm) prevents workpiece from being sucked in Special design of the folds permits use in systems with very short cycle times
  • Round, bellows suction cup with 2.5 folds for handling of extremely sensitive workpieces (optimum damping effect)
  • Handling of workpieces with extremely uneven surfaces, such as pipes (optimal adaptation to concave and convex surfaces)
  • Internal support (from diameter 52 mm) prevents workpiece from being sucked in
  • Special design of the folds permits use in systems with very short cycle times
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.06.04157
Product Name Bellows suction cup (round) for very uneven workpieces FSG 9 SI-HD M5-AG
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - VAS-8-M5-SI-B - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 8 mm (0.3150 inch)
Material VMQ (silicone)
View Details
Pneumatic Suction Cups - 2022742 - RS Components, Ltd.
Specs
Type Round
Diameter / Max. Size 30 mm (1.18 inch)
Material Silicone
View Details
Multi-Bellows Style Vacuum Cups - MB50SW Sil - Vac3 Cubes
Specs
Type Bellows
Diameter / Max. Size 50 mm (1.97 inch)
Material Silicone Rubber
View Details
Round Bell Shaped Suction Cup for Candy - NSPGX Series -  - ASCO
Specs
Type Bell Shaped
Diameter / Max. Size 32.3 mm (1.27 inch)
Material Silicone Rubber
View Details