Schmalz Inc. Bellows suction cup (round) for very uneven workpieces SPB4f 40 SI-55 G1/8-IG 10.01.06.03547

Description
Round, bellows suction cup with 4.5 folds for handling pouches and other very flexible packaging Reliable gripping and handling especially of pouches and packaging with low filling degree as well as liquid, solid or powder filled pouches For use in fast packaging processes, particularly together with delta robots (case packers and pick-and-place applications)
Datasheet
Description
Round, bellows suction cup with 4.5 folds for handling pouches and other very flexible packaging Reliable gripping and handling especially of pouches and packaging with low filling degree as well as liquid, solid or powder filled pouches For use in fast packaging processes, particularly together with delta robots (case packers and pick-and-place applications)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bellows suction cup (round) for very uneven workpieces SPB4f 40 SI-55 G1/8-IG - 10.01.06.03547 - Schmalz Inc.
Raleigh, NC, United States
Bellows suction cup (round) for very uneven workpieces SPB4f 40 SI-55 G1/8-IG
10.01.06.03547
Bellows suction cup (round) for very uneven workpieces SPB4f 40 SI-55 G1/8-IG 10.01.06.03547
Round, bellows suction cup with 4.5 folds for handling pouches and other very flexible packaging Reliable gripping and handling especially of pouches and packaging with low filling degree as well as liquid, solid or powder filled pouches For use in fast packaging processes, particularly together with delta robots (case packers and pick-and-place applications)
  • Round, bellows suction cup with 4.5 folds for handling pouches and other very flexible packaging
  • Reliable gripping and handling especially of pouches and packaging with low filling degree as well as liquid, solid or powder filled pouches
  • For use in fast packaging processes, particularly together with delta robots (case packers and pick-and-place applications)
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.06.03547
Product Name Bellows suction cup (round) for very uneven workpieces SPB4f 40 SI-55 G1/8-IG
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - VASB-15-1/8-PUR-B - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 15 mm (0.5906 inch)
Material PUR
View Details
Pneumatic Suction Cups - 2038246 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 30 mm (1.18 inch)
Material Silicon
View Details
Vinyl Vacuum Cups - VC19-A - Vac3 Cubes
Specs
Type Standard
Diameter / Max. Size 15.87 mm (0.6248 inch)
Material Vinyl
View Details
Flat Round Suction Cup - NSPFX Series -  - ASCO
Specs
Type Flat
Diameter / Max. Size 20 to 50 mm (0.7874 to 1.97 inch)
Material Elastodur
View Details