Schmalz Inc. Bellows suction cup (round) for very uneven workpieces SPB2f 40 SI-55 G3/8-AG 10.01.06.03650

Description
Round bellows suction cup with 2.5 folds for dynamical handling of pouches and other types of very flexible packaging Reliably gripping and handling of pouches containing fluids, solids or powder and packaging that is not very full Stable in extremely quick packaging processes, particularly in conjunction with delta robots (case packer and pick-and-place applications)
Datasheet
Description
Round bellows suction cup with 2.5 folds for dynamical handling of pouches and other types of very flexible packaging Reliably gripping and handling of pouches containing fluids, solids or powder and packaging that is not very full Stable in extremely quick packaging processes, particularly in conjunction with delta robots (case packer and pick-and-place applications)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bellows suction cup (round) for very uneven workpieces SPB2f 40 SI-55 G3/8-AG - 10.01.06.03650 - Schmalz Inc.
Raleigh, NC, United States
Bellows suction cup (round) for very uneven workpieces SPB2f 40 SI-55 G3/8-AG
10.01.06.03650
Bellows suction cup (round) for very uneven workpieces SPB2f 40 SI-55 G3/8-AG 10.01.06.03650
Round bellows suction cup with 2.5 folds for dynamical handling of pouches and other types of very flexible packaging Reliably gripping and handling of pouches containing fluids, solids or powder and packaging that is not very full Stable in extremely quick packaging processes, particularly in conjunction with delta robots (case packer and pick-and-place applications)
  • Round bellows suction cup with 2.5 folds for dynamical handling of pouches and other types of very flexible packaging
  • Reliably gripping and handling of pouches containing fluids, solids or powder and packaging that is not very full
  • Stable in extremely quick packaging processes, particularly in conjunction with delta robots (case packer and pick-and-place applications)
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.06.03650
Product Name Bellows suction cup (round) for very uneven workpieces SPB2f 40 SI-55 G3/8-AG
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - VAS-2-M3-NBR - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 2 mm (0.0787 inch)
Material NBR
View Details
Pneumatic Suction Cups - 2038227 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 100 mm (3.94 inch)
Material Nbr
View Details
Bellows Vacuum Cup / Suction Cup - VS 3 2.5 - SAS Automation, LLC
Specs
Type Bellows
Diameter / Max. Size 5 to 90 mm (0.1969 to 3.54 inch)
Material Nitrile (NBR) (optional feature); Polyurethane / Urethane (optional feature); Silicone Rubber (optional feature)
View Details
9
Specs
Type DeepCup; Curved
Diameter / Max. Size 229 mm (9 inch)
Style Other
View Details