Schmalz Inc. Bellows suction cup (oval) for high dynamic on curved, oily surfaced workpieces SAOB 80x40 HT1-60 G3/8-AG 10.01.06.03204

Description
Oval bellows suction cup with 1.5 folds for dynamic handling of elongated glass workpieces Handling of flat glass and also formed glass pieces Use in automated production lines for automotive glass such as windscreens and side windows, even after the bending process at temperatures up to 170 °C Exact positioning in production processes without displacement High lateral forces in use with separation powder on flat glass or on wet glass surfaces
Datasheet
Description
Oval bellows suction cup with 1.5 folds for dynamic handling of elongated glass workpieces Handling of flat glass and also formed glass pieces Use in automated production lines for automotive glass such as windscreens and side windows, even after the bending process at temperatures up to 170 °C Exact positioning in production processes without displacement High lateral forces in use with separation powder on flat glass or on wet glass surfaces
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bellows suction cup (oval) for high dynamic on curved, oily surfaced workpieces SAOB 80x40 HT1-60 G3/8-AG - 10.01.06.03204 - Schmalz Inc.
Raleigh, NC, United States
Bellows suction cup (oval) for high dynamic on curved, oily surfaced workpieces SAOB 80x40 HT1-60 G3/8-AG
10.01.06.03204
Bellows suction cup (oval) for high dynamic on curved, oily surfaced workpieces SAOB 80x40 HT1-60 G3/8-AG 10.01.06.03204
Oval bellows suction cup with 1.5 folds for dynamic handling of elongated glass workpieces Handling of flat glass and also formed glass pieces Use in automated production lines for automotive glass such as windscreens and side windows, even after the bending process at temperatures up to 170 °C Exact positioning in production processes without displacement High lateral forces in use with separation powder on flat glass or on wet glass surfaces
  • Oval bellows suction cup with 1.5 folds for dynamic handling of elongated glass workpieces
  • Handling of flat glass and also formed glass pieces
  • Use in automated production lines for automotive glass such as windscreens and side windows, even after the bending process at temperatures up to 170 °C
  • Exact positioning in production processes without displacement
  • High lateral forces in use with separation powder on flat glass or on wet glass surfaces
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.06.03204
Product Name Bellows suction cup (oval) for high dynamic on curved, oily surfaced workpieces SAOB 80x40 HT1-60 G3/8-AG
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-150-SF - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 150 mm (5.91 inch)
Material FPM
View Details
Specs
Type Flat; Flat
Diameter / Max. Size 15 mm (0.5906 inch)
Material Pur
View Details
3
Specs
Type Standard; Flat
Diameter / Max. Size 77 mm (3.03 inch)
Material Rubber
View Details
BL Series Multiple Bellows Vacuum Cup - A-3150063SA - ANVER Corporation
Specs
Type Bellows
Diameter / Max. Size 40.39 mm (1.59 inch)
Material Silicone Rubber
View Details