Schmalz Inc. Bellows suction cup (round) with 2.5 corr. for dynamic handling of cardboard and rigid packaging SPB2 20 SI-40 P 10.01.06.03125

Description
Round bellows suction cup with 2.5 folds used for palletizing and depalletizing processes in the packaging industry Handling of packaging materials such as cardboard boxes, rigid and flexible packaging Handling of blister packaging, shrink-wrapped products, plastic bags or trays Used in area gripping systems and "suction cup carpets"; optionally integrated flow resistances to reduce leakage occurring at partial occupancy
Datasheet
Description
Round bellows suction cup with 2.5 folds used for palletizing and depalletizing processes in the packaging industry Handling of packaging materials such as cardboard boxes, rigid and flexible packaging Handling of blister packaging, shrink-wrapped products, plastic bags or trays Used in area gripping systems and "suction cup carpets"; optionally integrated flow resistances to reduce leakage occurring at partial occupancy
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bellows suction cup (round) with 2.5 corr. for dynamic handling of cardboard and rigid packaging SPB2 20 SI-40 P - 10.01.06.03125 - Schmalz Inc.
Raleigh, NC, United States
Bellows suction cup (round) with 2.5 corr. for dynamic handling of cardboard and rigid packaging SPB2 20 SI-40 P
10.01.06.03125
Bellows suction cup (round) with 2.5 corr. for dynamic handling of cardboard and rigid packaging SPB2 20 SI-40 P 10.01.06.03125
Round bellows suction cup with 2.5 folds used for palletizing and depalletizing processes in the packaging industry Handling of packaging materials such as cardboard boxes, rigid and flexible packaging Handling of blister packaging, shrink-wrapped products, plastic bags or trays Used in area gripping systems and "suction cup carpets"; optionally integrated flow resistances to reduce leakage occurring at partial occupancy
  • Round bellows suction cup with 2.5 folds used for palletizing and depalletizing processes in the packaging industry
  • Handling of packaging materials such as cardboard boxes, rigid and flexible packaging
  • Handling of blister packaging, shrink-wrapped products, plastic bags or trays
  • Used in area gripping systems and "suction cup carpets"; optionally integrated flow resistances to reduce leakage occurring at partial occupancy
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.06.03125
Product Name Bellows suction cup (round) with 2.5 corr. for dynamic handling of cardboard and rigid packaging SPB2 20 SI-40 P
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-10-CS - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 10 mm (0.3937 inch)
Material VMQ (silicone)
View Details
Specs
Type Flat; Flat
Diameter / Max. Size 40 mm (1.57 inch)
Material Nbr
View Details
10
Specs
Type Standard; DeepCup
Diameter / Max. Size 254 mm (10 inch)
Material Rubber
View Details
Suction Cup - BB2.5-30-SIT - ANVER Corporation
Specs
Type Rectangular
Diameter / Max. Size 29.97 mm (1.18 inch)
Material Silicone Rubber
View Details