Schmalz Inc. Flat suction cup (round) FLSA 50 NBR-ESD-55 10.01.06.04388

Description
Besides the handling of composite textiles, these grippers are ideally suited to extremely thin, sensitive plastic films, thin glass and blank printed circuit boards. The integrated vacuum generation allows a high flow rate at a moderate vacuum level. The suction areas with suction openings positioned closely to one another prevent the workpieces from being sucked in and damaged.
Datasheet
Description
Besides the handling of composite textiles, these grippers are ideally suited to extremely thin, sensitive plastic films, thin glass and blank printed circuit boards. The integrated vacuum generation allows a high flow rate at a moderate vacuum level. The suction areas with suction openings positioned closely to one another prevent the workpieces from being sucked in and damaged.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat suction cup (round) FLSA 50 NBR-ESD-55 - 10.01.06.04388 - Schmalz Inc.
Raleigh, NC, United States
Flat suction cup (round) FLSA 50 NBR-ESD-55
10.01.06.04388
Flat suction cup (round) FLSA 50 NBR-ESD-55 10.01.06.04388
Besides the handling of composite textiles, these grippers are ideally suited to extremely thin, sensitive plastic films, thin glass and blank printed circuit boards. The integrated vacuum generation allows a high flow rate at a moderate vacuum level. The suction areas with suction openings positioned closely to one another prevent the workpieces from being sucked in and damaged.

Besides the handling of composite textiles, these grippers are ideally suited to extremely thin, sensitive plastic films, thin glass and blank printed circuit boards. The integrated vacuum generation allows a high flow rate at a moderate vacuum level. The suction areas with suction openings positioned closely to one another prevent the workpieces from being sucked in and damaged.

Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.06.04388
Product Name Flat suction cup (round) FLSA 50 NBR-ESD-55
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup holder - ESH-HB-2-QS - Festo Corporation
Specs
Style Other
Description QS-6
Operating Temperature 32 to 140 F (0.0 to 60 C)
View Details
Pneumatic Suction Cups - 2038373 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 30 mm (1.18 inch)
Material Silicon
View Details
3
Specs
Type Standard; Flat
Diameter / Max. Size 77 mm (3.03 inch)
Material Rubber
View Details
F Series Flat Vacuum Cup - A-3150015A - ANVER Corporation
Specs
Type Cleated; Flat
Diameter / Max. Size 22.1 mm (0.8700 inch)
Material Nitrile (NBR)
View Details