Schmalz Inc. Bellows suction cup (round) for very dynamic handling of smooth and oily workpieces SAB 80 NBR-60 M16-AG 10.01.06.03631

Description
Round, bellows suction cup with 1.5 folds for dynamic handling of metal sheets (short cycle times) Handling of thin steel sheets and aluminum sheets without deformation Handling of pre-shaped metal sheet parts, since bellows shape permits optimum adaptation For use e.g. in feeder systems for press lines in the automotive industry Special groove on the bottom of the cup prevents the oily metal sheets from slipping and permits precise positioning in punching presses etc.
Datasheet
Description
Round, bellows suction cup with 1.5 folds for dynamic handling of metal sheets (short cycle times) Handling of thin steel sheets and aluminum sheets without deformation Handling of pre-shaped metal sheet parts, since bellows shape permits optimum adaptation For use e.g. in feeder systems for press lines in the automotive industry Special groove on the bottom of the cup prevents the oily metal sheets from slipping and permits precise positioning in punching presses etc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bellows suction cup (round) for very dynamic handling of smooth and oily workpieces SAB 80 NBR-60 M16-AG - 10.01.06.03631 - Schmalz Inc.
Raleigh, NC, United States
Bellows suction cup (round) for very dynamic handling of smooth and oily workpieces SAB 80 NBR-60 M16-AG
10.01.06.03631
Bellows suction cup (round) for very dynamic handling of smooth and oily workpieces SAB 80 NBR-60 M16-AG 10.01.06.03631
Round, bellows suction cup with 1.5 folds for dynamic handling of metal sheets (short cycle times) Handling of thin steel sheets and aluminum sheets without deformation Handling of pre-shaped metal sheet parts, since bellows shape permits optimum adaptation For use e.g. in feeder systems for press lines in the automotive industry Special groove on the bottom of the cup prevents the oily metal sheets from slipping and permits precise positioning in punching presses etc.
  • Round, bellows suction cup with 1.5 folds for dynamic handling of metal sheets (short cycle times)
  • Handling of thin steel sheets and aluminum sheets without deformation
  • Handling of pre-shaped metal sheet parts, since bellows shape permits optimum adaptation
  • For use e.g. in feeder systems for press lines in the automotive industry
  • Special groove on the bottom of the cup prevents the oily metal sheets from slipping and permits precise positioning in punching presses etc.
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.06.03631
Product Name Bellows suction cup (round) for very dynamic handling of smooth and oily workpieces SAB 80 NBR-60 M16-AG
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-4-SF - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 4 mm (0.1575 inch)
Material FPM
View Details
Pneumatic Suction Cups - 2022789 - RS Components, Ltd.
Specs
Diameter / Max. Size 30 mm (1.18 inch)
Material Pur
View Details
Bellows Vacuum Cup / Suction Cup - VCF 2 - SAS Automation, LLC
Specs
Type Bellows
Diameter / Max. Size 40 to 110 mm (1.57 to 4.33 inch)
Material Polyurethane / Urethane
View Details
6
Specs
Type Standard; Flat
Diameter / Max. Size 153 mm (6.02 inch)
Material Rubber
View Details