Schmalz Inc. Bellows suction cup (oval) for best dynamics SAOB 60x30 HT2-65 G1/4-IG 10.01.06.02442

Description
Oval bellows suction cup with 1.5 folds for most dynamic handling of hot metal sheets up to 250 °C Unloading e.g. of elongated workpieces after forming, e.g. reinfored ribs and plates Handling of formed sheet metal parts; fold structure allows optimal adjustment Handling of thin aluminum sheets without deformation or deep drawing For use e.g. in feeder systems for press lines in the automotive industry
Datasheet
Description
Oval bellows suction cup with 1.5 folds for most dynamic handling of hot metal sheets up to 250 °C Unloading e.g. of elongated workpieces after forming, e.g. reinfored ribs and plates Handling of formed sheet metal parts; fold structure allows optimal adjustment Handling of thin aluminum sheets without deformation or deep drawing For use e.g. in feeder systems for press lines in the automotive industry
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bellows suction cup (oval) for best dynamics SAOB 60x30 HT2-65 G1/4-IG - 10.01.06.02442 - Schmalz Inc.
Raleigh, NC, United States
Bellows suction cup (oval) for best dynamics SAOB 60x30 HT2-65 G1/4-IG
10.01.06.02442
Bellows suction cup (oval) for best dynamics SAOB 60x30 HT2-65 G1/4-IG 10.01.06.02442
Oval bellows suction cup with 1.5 folds for most dynamic handling of hot metal sheets up to 250 °C Unloading e.g. of elongated workpieces after forming, e.g. reinfored ribs and plates Handling of formed sheet metal parts; fold structure allows optimal adjustment Handling of thin aluminum sheets without deformation or deep drawing For use e.g. in feeder systems for press lines in the automotive industry
  • Oval bellows suction cup with 1.5 folds for most dynamic handling of hot metal sheets up to 250 °C
  • Unloading e.g. of elongated workpieces after forming, e.g. reinfored ribs and plates
  • Handling of formed sheet metal parts; fold structure allows optimal adjustment
  • Handling of thin aluminum sheets without deformation or deep drawing
  • For use e.g. in feeder systems for press lines in the automotive industry
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.06.02442
Product Name Bellows suction cup (oval) for best dynamics SAOB 60x30 HT2-65 G1/4-IG
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-15-ES - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 15 mm (0.5906 inch)
Material VMQ (silicone)
View Details
Pneumatic Suction Cups - 7036258 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 20 mm (0.7874 inch)
Material Acrylonitrile butadiene rubber
View Details
Vertical Handle Vacuum Cup - Model LJ6VH - Wood's Powr-Grip Co., Inc.
Specs
Type Standard; Flat
Diameter / Max. Size 153 mm (6.02 inch)
Material Rubber
View Details
F Series Flat Vacuum Cup - A-3150126S - ANVER Corporation
Specs
Type Cleated; Flat
Diameter / Max. Size 22.1 mm (0.8700 inch)
Material Silicone Rubber
View Details