Schmalz Inc. Bellows suction cup (oval) for best dynamics SAOB 80x40 HT2-65 G1/4-IG 10.01.06.02446

Description
Oval bellows suction cup with 1.5 folds for most dynamic handling of hot metal sheets up to 250 °C Unloading e.g. of elongated workpieces after forming, e.g. reinfored ribs and plates Handling of formed sheet metal parts; fold structure allows optimal adjustment Handling of thin aluminum sheets without deformation or deep drawing For use e.g. in feeder systems for press lines in the automotive industry
Datasheet
Description
Oval bellows suction cup with 1.5 folds for most dynamic handling of hot metal sheets up to 250 °C Unloading e.g. of elongated workpieces after forming, e.g. reinfored ribs and plates Handling of formed sheet metal parts; fold structure allows optimal adjustment Handling of thin aluminum sheets without deformation or deep drawing For use e.g. in feeder systems for press lines in the automotive industry
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bellows suction cup (oval) for best dynamics SAOB 80x40 HT2-65 G1/4-IG - 10.01.06.02446 - Schmalz Inc.
Raleigh, NC, United States
Bellows suction cup (oval) for best dynamics SAOB 80x40 HT2-65 G1/4-IG
10.01.06.02446
Bellows suction cup (oval) for best dynamics SAOB 80x40 HT2-65 G1/4-IG 10.01.06.02446
Oval bellows suction cup with 1.5 folds for most dynamic handling of hot metal sheets up to 250 °C Unloading e.g. of elongated workpieces after forming, e.g. reinfored ribs and plates Handling of formed sheet metal parts; fold structure allows optimal adjustment Handling of thin aluminum sheets without deformation or deep drawing For use e.g. in feeder systems for press lines in the automotive industry
  • Oval bellows suction cup with 1.5 folds for most dynamic handling of hot metal sheets up to 250 °C
  • Unloading e.g. of elongated workpieces after forming, e.g. reinfored ribs and plates
  • Handling of formed sheet metal parts; fold structure allows optimal adjustment
  • Handling of thin aluminum sheets without deformation or deep drawing
  • For use e.g. in feeder systems for press lines in the automotive industry
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.06.02446
Product Name Bellows suction cup (oval) for best dynamics SAOB 80x40 HT2-65 G1/4-IG
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-100-SF - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 100 mm (3.94 inch)
Material FPM
View Details
Pneumatic Suction Cups - 2038222 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 40 mm (1.57 inch)
Material Nbr
View Details
Vinyl Vacuum Cups - VC66-C - Vac3 Cubes
Specs
Type Standard
Diameter / Max. Size 15.87 mm (0.6248 inch)
Material Vinyl
View Details
Flat Round Suction Cup ( Plastic Film & Paper) - NSGPN Series -  - ASCO
Specs
Type Flat
Diameter / Max. Size 15 to 40 mm (0.5906 to 1.57 inch)
Material Rubber; Silicone Rubber
View Details