Schmalz Inc. Bellows suction cup (round) for very uneven workpieces SPB2 30 ED-65 G1/8-AG 10.01.06.03457

Description
Round bellows suction cups with 2.5 folds for use in carton and tray erectors with high demands on suction cup stroke, dynamics and wear resistance Handling of non-rigid workpieces such as filled cardboard boxes for palletizing and depalletizing processes Applications which require high adaptability and high height compensation, such as taking cartons from a magazine in rotary erectors Handling of cardboard, inherently stable and flexible packaging in top-loading and side-loading machines
Datasheet
Description
Round bellows suction cups with 2.5 folds for use in carton and tray erectors with high demands on suction cup stroke, dynamics and wear resistance Handling of non-rigid workpieces such as filled cardboard boxes for palletizing and depalletizing processes Applications which require high adaptability and high height compensation, such as taking cartons from a magazine in rotary erectors Handling of cardboard, inherently stable and flexible packaging in top-loading and side-loading machines
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bellows suction cup (round) for very uneven workpieces SPB2 30 ED-65 G1/8-AG - 10.01.06.03457 - Schmalz Inc.
Raleigh, NC, United States
Bellows suction cup (round) for very uneven workpieces SPB2 30 ED-65 G1/8-AG
10.01.06.03457
Bellows suction cup (round) for very uneven workpieces SPB2 30 ED-65 G1/8-AG 10.01.06.03457
Round bellows suction cups with 2.5 folds for use in carton and tray erectors with high demands on suction cup stroke, dynamics and wear resistance Handling of non-rigid workpieces such as filled cardboard boxes for palletizing and depalletizing processes Applications which require high adaptability and high height compensation, such as taking cartons from a magazine in rotary erectors Handling of cardboard, inherently stable and flexible packaging in top-loading and side-loading machines
  • Round bellows suction cups with 2.5 folds for use in carton and tray erectors with high demands on suction cup stroke, dynamics and wear resistance
  • Handling of non-rigid workpieces such as filled cardboard boxes for palletizing and depalletizing processes
  • Applications which require high adaptability and high height compensation, such as taking cartons from a magazine in rotary erectors
  • Handling of cardboard, inherently stable and flexible packaging in top-loading and side-loading machines
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.06.03457
Product Name Bellows suction cup (round) for very uneven workpieces SPB2 30 ED-65 G1/8-AG
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-20-BS - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 20 mm (0.7874 inch)
Material VMQ (silicone)
View Details
Pneumatic Suction Cups - 2038094 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 40 mm (1.57 inch)
Material Nbr
View Details
6
Specs
Type Standard; Flat
Diameter / Max. Size 153 mm (6.02 inch)
Material Rubber
View Details
D Series Deep Vacuum Cup - A-3150013 - ANVER Corporation
Specs
Type DeepCup
Diameter / Max. Size 53.34 mm (2.1 inch)
Material Nitrile (NBR)
View Details