Schmalz Inc. Bellows suction cup (round) for markless handling of workpieces SAB 22 HT1-60 G1/4-IG 10.01.06.02722

Description
Round, bellows suction cup with 1.5 folds for dynamic handling of metal sheets (short cycle times) Handling of thin steel sheets and aluminum sheets without deformation Handling of pre-shaped metal sheet parts, since bellows shape permits optimum adaptation For use e.g. in feeder systems for press lines in the automotive industry Special groove on the bottom of the cup prevents the oily metal sheets from slipping and permits precise positioning in punching presses etc.
Datasheet
Description
Round, bellows suction cup with 1.5 folds for dynamic handling of metal sheets (short cycle times) Handling of thin steel sheets and aluminum sheets without deformation Handling of pre-shaped metal sheet parts, since bellows shape permits optimum adaptation For use e.g. in feeder systems for press lines in the automotive industry Special groove on the bottom of the cup prevents the oily metal sheets from slipping and permits precise positioning in punching presses etc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bellows suction cup (round) for markless handling of workpieces SAB 22 HT1-60 G1/4-IG - 10.01.06.02722 - Schmalz Inc.
Raleigh, NC, United States
Bellows suction cup (round) for markless handling of workpieces SAB 22 HT1-60 G1/4-IG
10.01.06.02722
Bellows suction cup (round) for markless handling of workpieces SAB 22 HT1-60 G1/4-IG 10.01.06.02722
Round, bellows suction cup with 1.5 folds for dynamic handling of metal sheets (short cycle times) Handling of thin steel sheets and aluminum sheets without deformation Handling of pre-shaped metal sheet parts, since bellows shape permits optimum adaptation For use e.g. in feeder systems for press lines in the automotive industry Special groove on the bottom of the cup prevents the oily metal sheets from slipping and permits precise positioning in punching presses etc.
  • Round, bellows suction cup with 1.5 folds for dynamic handling of metal sheets (short cycle times)
  • Handling of thin steel sheets and aluminum sheets without deformation
  • Handling of pre-shaped metal sheet parts, since bellows shape permits optimum adaptation
  • For use e.g. in feeder systems for press lines in the automotive industry
  • Special groove on the bottom of the cup prevents the oily metal sheets from slipping and permits precise positioning in punching presses etc.
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.06.02722
Product Name Bellows suction cup (round) for markless handling of workpieces SAB 22 HT1-60 G1/4-IG
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-50-EN - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 50 mm (1.97 inch)
Material NBR
View Details
Pneumatic Suction Cups - 2038371 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 20 mm (0.7874 inch)
Material Pur
View Details
9
Specs
Type DeepCup; Curved
Diameter / Max. Size 229 mm (9 inch)
Style Other
View Details
C-B1.5 Bellows Vacuum Cup - C-B1.5-75-NBR - ANVER Corporation
Specs
Type Bellows
Diameter / Max. Size 74.93 mm (2.95 inch)
Material Nitrile (NBR)
View Details