Schmalz Inc. Flat suction cup (round) FLSA 40 NBR-ESD-55 10.01.06.04390

Description
Besides the handling of composite textiles, these grippers are ideally suited to extremely thin, sensitive plastic films, thin glass and blank printed circuit boards. The integrated vacuum generation allows a high flow rate at a moderate vacuum level. The suction areas with suction openings positioned closely to one another prevent the workpieces from being sucked in and damaged.
Datasheet
Description
Besides the handling of composite textiles, these grippers are ideally suited to extremely thin, sensitive plastic films, thin glass and blank printed circuit boards. The integrated vacuum generation allows a high flow rate at a moderate vacuum level. The suction areas with suction openings positioned closely to one another prevent the workpieces from being sucked in and damaged.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat suction cup (round) FLSA 40 NBR-ESD-55 - 10.01.06.04390 - Schmalz Inc.
Raleigh, NC, United States
Flat suction cup (round) FLSA 40 NBR-ESD-55
10.01.06.04390
Flat suction cup (round) FLSA 40 NBR-ESD-55 10.01.06.04390
Besides the handling of composite textiles, these grippers are ideally suited to extremely thin, sensitive plastic films, thin glass and blank printed circuit boards. The integrated vacuum generation allows a high flow rate at a moderate vacuum level. The suction areas with suction openings positioned closely to one another prevent the workpieces from being sucked in and damaged.

Besides the handling of composite textiles, these grippers are ideally suited to extremely thin, sensitive plastic films, thin glass and blank printed circuit boards. The integrated vacuum generation allows a high flow rate at a moderate vacuum level. The suction areas with suction openings positioned closely to one another prevent the workpieces from being sucked in and damaged.

Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.06.04390
Product Name Flat suction cup (round) FLSA 40 NBR-ESD-55
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup holder - ESH-HC-4-QS - Festo Corporation
Specs
Style Other
Description QS-6
Operating Temperature 32 to 140 F (0.0 to 60 C)
View Details
Pneumatic Suction Cups - 2038395 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 20 mm (0.7874 inch)
Material Silicon
View Details
Vertical Handle Vacuum Cup - Model LJ6VH - Wood's Powr-Grip Co., Inc.
Specs
Type Standard; Flat
Diameter / Max. Size 153 mm (6.02 inch)
Material Rubber
View Details
U Series Universal Vacuum Cup - A-3150003S - ANVER Corporation
Specs
Type Standard
Diameter / Max. Size 7.11 mm (0.2800 inch)
Material Silicone Rubber
View Details