Schmalz Inc. Bellows suction cup (round) for very uneven workpieces SPB4f 40 SI-55 G1/4-IG 10.01.06.03548

Description
Round, bellows suction cup with 4.5 folds for handling pouches and other very flexible packaging Reliable gripping and handling especially of pouches and packaging with low filling degree as well as liquid, solid or powder filled pouches For use in fast packaging processes, particularly together with delta robots (case packers and pick-and-place applications)
Datasheet
Description
Round, bellows suction cup with 4.5 folds for handling pouches and other very flexible packaging Reliable gripping and handling especially of pouches and packaging with low filling degree as well as liquid, solid or powder filled pouches For use in fast packaging processes, particularly together with delta robots (case packers and pick-and-place applications)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bellows suction cup (round) for very uneven workpieces SPB4f 40 SI-55 G1/4-IG - 10.01.06.03548 - Schmalz Inc.
Raleigh, NC, United States
Bellows suction cup (round) for very uneven workpieces SPB4f 40 SI-55 G1/4-IG
10.01.06.03548
Bellows suction cup (round) for very uneven workpieces SPB4f 40 SI-55 G1/4-IG 10.01.06.03548
Round, bellows suction cup with 4.5 folds for handling pouches and other very flexible packaging Reliable gripping and handling especially of pouches and packaging with low filling degree as well as liquid, solid or powder filled pouches For use in fast packaging processes, particularly together with delta robots (case packers and pick-and-place applications)
  • Round, bellows suction cup with 4.5 folds for handling pouches and other very flexible packaging
  • Reliable gripping and handling especially of pouches and packaging with low filling degree as well as liquid, solid or powder filled pouches
  • For use in fast packaging processes, particularly together with delta robots (case packers and pick-and-place applications)
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.06.03548
Product Name Bellows suction cup (round) for very uneven workpieces SPB4f 40 SI-55 G1/4-IG
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-10-SS - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 10 mm (0.3937 inch)
Material VMQ (silicone)
View Details
Specs
Type Bellows; Bellows
Diameter / Max. Size 40 mm (1.57 inch)
Material Nbr
View Details
10
Specs
Type Standard; Flat
Diameter / Max. Size 254 mm (10 inch)
Material Rubber
View Details
Suction Cup - BP37-SIT - ANVER Corporation
ANVER Corporation
Specs
Type Bellows
Diameter / Max. Size 39.12 mm (1.54 inch)
Material Silicone Rubber
View Details