Schmalz Inc. Datasheets for Machining Clamps

Machining clamps are used for machine setup and tool or part fixturing. Types include cam, cylinder, hook or swing, pull, push, retracting, rocker, side or edge, and toe clamps. Clamp straps and clamp strap assemblies are also commonly available.
Machining Clamps: Learn more

Product Name Notes
Mechanical clamping system for CNC machining centers from SCM/Morbidelli The clamps are mechanically pre-fastened to the console and actuated via vacuum so that no further medium is required at the...
Mechanical clamping system for CNC machining centers with console table (single-circuit system) The mechanical clamps are actuated via vacuum and are equipped with an additional vacuum connection for fixing the...
Mechanical clamping system for CNC machining centers with console table (two-circuit system) The mechanical clamps are actuated via vacuum so that no further medium is required at the machine for...
Mechanical clamping system for CNC machining centers with flat table systems The mechanical clamps are activated via vacuum so that no further medium is required at the machine for clamping...
Mechanical clamping system for CNC machining centers with grid table Suitable for all common grid geometries (groove widths 6.1 mm to 7 mm, groove depths 6.1 mm to 7 mm)...
Mechanical clamping system for console tables from Biesse with matching suction cup mount The mechanical clamps are actuated via vacuum so that no further medium is required at the machine...