Schmalz Inc. Bellows suction cup (round) with 1.5 corr. for dynamic handling of cardboard and rigid packaging SPB1 30 ED-65 SC040 10.01.06.02454

Description
These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.
Datasheet
Description
These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bellows suction cup (round) with 1.5 corr. for dynamic handling of cardboard and rigid packaging SPB1 30 ED-65 SC040 - 10.01.06.02454 - Schmalz Inc.
Raleigh, NC, United States
Bellows suction cup (round) with 1.5 corr. for dynamic handling of cardboard and rigid packaging SPB1 30 ED-65 SC040
10.01.06.02454
Bellows suction cup (round) with 1.5 corr. for dynamic handling of cardboard and rigid packaging SPB1 30 ED-65 SC040 10.01.06.02454
These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.

These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.

Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.06.02454
Product Name Bellows suction cup (round) with 1.5 corr. for dynamic handling of cardboard and rigid packaging SPB1 30 ED-65 SC040
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-40-SF - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 40 mm (1.57 inch)
Material FPM
View Details
Pneumatic Suction Cups - 2022716 - RS Components, Ltd.
Specs
Diameter / Max. Size 4 mm (0.1575 inch)
Material Pur
View Details
Flat suction cup (round) for smooth or slightly rough surfaces PFYN 35 PU-55 G1/8-AG - 10.01.01.00173 - Schmalz Inc.
Specs
Type Flat
Diameter / Max. Size 4 mm (0.1575 inch)
Stroke 3 mm (0.1181 inch)
View Details
Western Rubber & Supply, Inc.
Specs
Type Standard
Diameter / Max. Size 2 mm (0.0787 inch)
Material Rubber
View Details