Schmalz Inc. Bellows suction cup (round) for wear-resistant Handling SPB4f 30 SI-55 SC080 10.01.06.03264

Description
These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.
Datasheet
Description
These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bellows suction cup (round) for wear-resistant Handling SPB4f 30 SI-55 SC080 - 10.01.06.03264 - Schmalz Inc.
Raleigh, NC, United States
Bellows suction cup (round) for wear-resistant Handling SPB4f 30 SI-55 SC080
10.01.06.03264
Bellows suction cup (round) for wear-resistant Handling SPB4f 30 SI-55 SC080 10.01.06.03264
These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.

These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.

Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.06.03264
Product Name Bellows suction cup (round) for wear-resistant Handling SPB4f 30 SI-55 SC080
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup holder - ESH-HCL-3-PK - Festo Corporation
Specs
Style Other
Description PK-4
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Pneumatic Suction Cups - 2038369 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 10 mm (0.3937 inch)
Material Nbr
View Details
Specs
Type Bellows
Diameter / Max. Size 18.5 mm (0.7283 inch)
Material Polyurethane / Urethane
View Details
Flat Round Suction Plate - NSPUX Series -  - ASCO
Specs
Type Flat
Diameter / Max. Size 125 to 250 mm (4.92 to 9.84 inch)
Material Nitrile (NBR); Silicone Rubber
View Details