Schmalz Inc. Bellows suction cup (round) for very uneven workpieces SPB2f 20 SI-55 SC040 10.01.06.04225

Description
These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.
Datasheet
Description
These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bellows suction cup (round) for very uneven workpieces SPB2f 20 SI-55 SC040 - 10.01.06.04225 - Schmalz Inc.
Raleigh, NC, United States
Bellows suction cup (round) for very uneven workpieces SPB2f 20 SI-55 SC040
10.01.06.04225
Bellows suction cup (round) for very uneven workpieces SPB2f 20 SI-55 SC040 10.01.06.04225
These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.

These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.

Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.06.04225
Product Name Bellows suction cup (round) for very uneven workpieces SPB2f 20 SI-55 SC040
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-2-SS - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 2 mm (0.0787 inch)
Material VMQ (silicone)
View Details
Pneumatic Suction Cups - 2038244 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 55 mm (2.17 inch)
Material Silicone
View Details
10
Specs
Type Standard; Flat
Diameter / Max. Size 254 mm (10 inch)
Material Rubber
View Details
B Series Bellows Vacuum Cup - A-3150109P - ANVER Corporation
Specs
Type Bellows
Diameter / Max. Size 155 mm (6.1 inch)
Material Nitrile (NBR)
View Details