Schmalz Inc. Datasheets for Hose Fittings
Hose fittings are a category of components used to connect hoses and tubes for in-line, offset, multi-port, and mounting configurations.
Hose Fittings: Learn more
| Product Name | Notes |
|---|---|
| Due to their small size, the basic ejectors can be used even in confined spaces. Due to the simple design with main body, venturi nozzle and silencer, this ejector is... | |
| In addition to the functions of a basic ejector, compact ejectors are equipped with a suction valve, a blow-off valve, a vacuum switch and a filter. | |
| Spring plungers are very versatile components. Amongst other things, they compensate for excessively long strokes of the handling system and workpieces of varying heights and place the suction pad softly... | |
| Thread G1: G1/4"-M Thread G2: M10x1.25-M Length L: 8.3 mm Material: Aluminium | |
| Accessories for screw-in unions to seal threaded holes, to convert to a smaller or larger thread or to extend the unions | |
| Bulkhead connector for mounting of suction cups Adaptation of hose connections | |
| Check valves for handling porous workpieces Deactivation of unused suction cups, the system vacuum is maintained | |
| Screw in push fittings for quick connection of smooth hoses without the need for tools For use as a connecting element in vacuum systems Suitable for hoses with external tolerances... | |
| Touch valve for applications where some of the suction cups may not always be in contact with the workpiece Vacuum line to a suction cup is opened only if a... |