Schmalz Inc. Bellows suction cup (round) with optimal adaptation to uneven surfaces FGA 16 SI-MD-55 N016 10.01.06.04115

Description
These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.
Datasheet
Description
These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bellows suction cup (round) with optimal adaptation to uneven surfaces FGA 16 SI-MD-55 N016 - 10.01.06.04115 - Schmalz Inc.
Raleigh, NC, United States
Bellows suction cup (round) with optimal adaptation to uneven surfaces FGA 16 SI-MD-55 N016
10.01.06.04115
Bellows suction cup (round) with optimal adaptation to uneven surfaces FGA 16 SI-MD-55 N016 10.01.06.04115
These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.

These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.

Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.06.04115
Product Name Bellows suction cup (round) with optimal adaptation to uneven surfaces FGA 16 SI-MD-55 N016
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup holder - ESH-HCL-1-PK - Festo Corporation
Specs
Style Other
Description PK-3
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Pneumatic Suction Cups - 2022795 - RS Components, Ltd.
Specs
Diameter / Max. Size 8 mm (0.3150 inch)
Material Pur
View Details
Vinyl Vacuum Cups - VC66-R - Vac3 Cubes
Specs
Type Standard
Diameter / Max. Size 15.87 mm (0.6248 inch)
Material Vinyl
View Details
Flat Oval Suction Cup (Automotive) - NSAOF Series -  - ASCO
Specs
Type Oval; Flat
Diameter / Max. Size 80 to 120 mm (3.15 to 4.72 inch)
Material Nitrile (NBR)
View Details