Schmalz Inc. Bellows suction cup (round) for large, heavy and uneven workpieces FSGPL 100 HT1-60 G1/2-IG 10.01.06.03150

Description
Round, bellows suction cup with 1.5 folds for handling of cardboard, sheet metal, wood and ceramics Handling of workpieces with uneven surfaces (optimal adaptation due to smooth sealing lip)
Datasheet
Description
Round, bellows suction cup with 1.5 folds for handling of cardboard, sheet metal, wood and ceramics Handling of workpieces with uneven surfaces (optimal adaptation due to smooth sealing lip)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bellows suction cup (round) for large, heavy and uneven workpieces FSGPL 100 HT1-60 G1/2-IG - 10.01.06.03150 - Schmalz Inc.
Raleigh, NC, United States
Bellows suction cup (round) for large, heavy and uneven workpieces FSGPL 100 HT1-60 G1/2-IG
10.01.06.03150
Bellows suction cup (round) for large, heavy and uneven workpieces FSGPL 100 HT1-60 G1/2-IG 10.01.06.03150
Round, bellows suction cup with 1.5 folds for handling of cardboard, sheet metal, wood and ceramics Handling of workpieces with uneven surfaces (optimal adaptation due to smooth sealing lip)
  • Round, bellows suction cup with 1.5 folds for handling of cardboard, sheet metal, wood and ceramics
  • Handling of workpieces with uneven surfaces (optimal adaptation due to smooth sealing lip)
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.06.03150
Product Name Bellows suction cup (round) for large, heavy and uneven workpieces FSGPL 100 HT1-60 G1/2-IG
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - VAS-30-1/8-PUR-B - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 30 mm (1.18 inch)
Material PUR
View Details
Pneumatic Suction Cups - 2038169 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 30 mm (1.18 inch)
Material Pur
View Details
6
Specs
Type Standard; Flat
Diameter / Max. Size 153 mm (6.02 inch)
Material Rubber
View Details
Suction Hand Cup - A1867 - ANVER Corporation
ANVER Corporation
Specs
Type Standard; Hand Cup
Diameter / Max. Size 127 mm (5 inch)
View Details