Schmalz Inc. Datasheets for Vacuum Cups and Vacuum Pads
Vacuum cups and vacuum pads engage an object and attach to it with an applied, sealed vacuum. The pads then lift, move, or position the work piece in assembly or inspection applications.
Vacuum Cups and Vacuum Pads: Learn more
| Product Name | Notes |
|---|---|
| Bellows suction cups with a round shape are particularly suited for handling uneven and arched workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and... | |
| Bellows suction cups with an oval shape are designed for long and narrow workpieces. Bellows suction cups are used if you need to handle workpieces with different heights, uneven surfaces... | |
| These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are... | |
| Handling of eggs in packing and sorting machines Also suitable for use in breeding stations | |
| Oval bellows suction cup with 1.5 folds for dynamic handling of long, narrow workpieces e.g. reinforcing ribs and plates Handling of thin steel sheets and aluminum sheets without deformation or... | |
| Oval bellows suction cup with 1.5 folds for use in multi-shift operations with very short cycle times Handling of oily and narrow, curved metal sheet Handling of cardboard, wood and... | |
| Oval flat suction cup for dynamic handling of hot metal sheets up to 250 °C Unloading e.g. of elongated workpieces after forming Handling of thin aluminum sheets without deformation or... | |
| Oval, flat suction cup for dynamic handling of metal sheets with short cycle times Handling of thin steel sheets and aluminum sheets without deformation or deep-drawing For use e.g. in... | |
| Round bellows suction cup with 1.5 folds for handling of cardboard, sheet metal and wood Handling of large and heavy workpieces which can easily get damaged (optimal adaptation to convex... | |
| Round bellows suction cup with 1.5 folds for handling sensitive workpieces (folds provide optimum damping effect); handling of uneven workpieces e.g. pipes (folds provide optimum adaptation to concave and convex... | |
| Round bellows suction cup with 1.5 folds for use in multi-shift operations with very short cycle times Handling of workpieces with very abrasive surfaces such as rough cardboard sheets Suction... | |
| Round bellows suction cup with 2.5 folds for use in multi-shift operations with very short cycle times Handling of workpieces with very abrasive surfaces Suction cup with special groove: for... | |
| Round, bellows suction cup with 1.5 folds for dynamic handling of metal sheets (short cycle times) Handling of thin steel sheets and aluminum sheets without deformation Handling of pre-shaped metal... | |
| Round, bellows suction cup with 1.5 folds for handling of cardboard, sheet metal, wood and ceramics Handling of workpieces with uneven surfaces (optimal adaptation due to smooth sealing lip) | |
| Round, bellows suction cup with 1.5 folds for handling of extremely sensitive workpieces (optimum damping effect due to folds and smooth sealing lip) Handling of workpieces with uneven surfaces, such... | |
| Round, bellows suction cup with 2.5 folds for handling of extremely sensitive workpieces (optimum damping effect) Handling of workpieces with extremely uneven surfaces, such as pipes (optimal adaptation to concave... | |
| Round, bellows suction cup with 3.5 folds for handling of easily damaged workpieces due to optimum damping effect, big stroke and smooth sealing lip Handling of very uneven workpieces, such... |
| << Prev | Next >> |