Schmalz Inc. Bellows suction cup (oval) for high dynamic on curved, oily surfaced workpieces SAOB 140x70 NBR-60 NPT3/8-IG 10.01.06.03078

Description
Oval bellows suction cup with 1.5 folds for dynamic handling of long, narrow workpieces e.g. reinforcing ribs and plates Handling of thin steel sheets and aluminum sheets without deformation or deep-drawing For use e.g. in feeder systems for press lines in the automotive industry Groove on the bottom prevents the oily sheets from slipping and permits precise positioning in stamping presses etc.
Datasheet
Description
Oval bellows suction cup with 1.5 folds for dynamic handling of long, narrow workpieces e.g. reinforcing ribs and plates Handling of thin steel sheets and aluminum sheets without deformation or deep-drawing For use e.g. in feeder systems for press lines in the automotive industry Groove on the bottom prevents the oily sheets from slipping and permits precise positioning in stamping presses etc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bellows suction cup (oval) for high dynamic on curved, oily surfaced workpieces SAOB 140x70 NBR-60 NPT3/8-IG - 10.01.06.03078 - Schmalz Inc.
Raleigh, NC, United States
Bellows suction cup (oval) for high dynamic on curved, oily surfaced workpieces SAOB 140x70 NBR-60 NPT3/8-IG
10.01.06.03078
Bellows suction cup (oval) for high dynamic on curved, oily surfaced workpieces SAOB 140x70 NBR-60 NPT3/8-IG 10.01.06.03078
Oval bellows suction cup with 1.5 folds for dynamic handling of long, narrow workpieces e.g. reinforcing ribs and plates Handling of thin steel sheets and aluminum sheets without deformation or deep-drawing For use e.g. in feeder systems for press lines in the automotive industry Groove on the bottom prevents the oily sheets from slipping and permits precise positioning in stamping presses etc.
  • Oval bellows suction cup with 1.5 folds for dynamic handling of long, narrow workpieces e.g. reinforcing ribs and plates
  • Handling of thin steel sheets and aluminum sheets without deformation or deep-drawing
  • For use e.g. in feeder systems for press lines in the automotive industry
  • Groove on the bottom prevents the oily sheets from slipping and permits precise positioning in stamping presses etc.
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.06.03078
Product Name Bellows suction cup (oval) for high dynamic on curved, oily surfaced workpieces SAOB 140x70 NBR-60 NPT3/8-IG
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - VAS-15-1/8-SI-B - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 15 mm (0.5906 inch)
Material VMQ (silicone)
View Details
Pneumatic Suction Cups - 7036258 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 20 mm (0.7874 inch)
Material Acrylonitrile butadiene rubber
View Details
6
Specs
Type Standard; Flat
Diameter / Max. Size 153 mm (6.02 inch)
Material Rubber
View Details
Vacuum Pad - BH60R-SS-G3 - ANVER Corporation
ANVER Corporation
Specs
Type Flat
Diameter / Max. Size 254 mm (10 inch)
Port Top
View Details