Schmalz Inc. Datasheets for Vacuum Cups and Vacuum Pads
Vacuum cups and vacuum pads engage an object and attach to it with an applied, sealed vacuum. The pads then lift, move, or position the work piece in assembly or inspection applications.
Vacuum Cups and Vacuum Pads: Learn more
| Product Name | Notes |
|---|---|
| Flat suction cups with a round shape are particularly suited for handling of flat workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small... | |
| Flat suction cups with an oval shape are designed for long and narrow workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume. | |
| Schmalz has developed suction cups to handle workpieces at high temperatures that are perfect for this task. The suction plates can withstand temperatures up to 600 °C and can be... | |
| Schmalz suction cups make for easy handling of foils and paper. The flat sealing lip and the reinforced inside of the cup prevent that the unstable workpiece gets sucked in. | |
| Suction cups for handling sheet metal also with oily surfaces, handling blanks when unstacking as well as sheet metal parts with convex surfaces. Maximum absorption of lateral forces, oil resistance,... | |
| These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are... | |
| Accessories for the attachment of sensors and vacuum/damping modules and a variety of robot flange modules | |
| Flexolink for handling of workpieces with sloping surfaces with the aid of large suction cups or suction plates Handling of large sheets of materials such as wood or sheet metal,... | |
| Floating suction cup for handling and separation of extremely thin workpieces without permanent deformation (e.g. film, paper, wood veneer) Handling of very porous workpieces (e.g. printed circuit board) Handling of... | |
| Handling of metal sheets with fast acceleration rates (shorter cycle times) Handling of thin steel sheets and aluminium sheets without deformation Secure gripping of oily metal sheets thanks to special... | |
| Handling of metal sheets with very dynamic movements (shorter cycle times) Handling of thin steel sheets and aluminum sheets without deformation For use e.g. in feeder systems for press lines... | |
| Handling of structural parts with edges and narrow radii Handling of workpieces designed with little even surfaces for suction Handling with highest holding forces for safe processing, even with oiled... | |
| Handling structural parts with edges and narrow radii Handling workpieces which, due to their design, feature few even surfaces for suction pick-up Reliable handling with extremely high holding force Extremely... | |
|
Flat suction cup (oval) for long and also curved workpieces SGON 12x4 HT1-60 M5-AG -- 10.01.05.00406
Flat suction cup (oval) for long and also curved workpieces SGON 12x4 NBR-55 M5-AG -- 10.01.05.00236
Flat suction cup (oval) for long and also curved workpieces SGON 15x5 HT1-60 M5-AG -- 10.01.05.00407
Flat suction cup (oval) for long and also curved workpieces SGON 15x5 HT1-60 M5-IG -- 10.01.05.00418
Flat suction cup (oval) for long and also curved workpieces SGON 15x5 NBR-60 M5-AG -- 10.01.05.00106
Flat suction cup (oval) for long and also curved workpieces SGON 15x5 NBR-60 M5-IG -- 10.01.05.00105
Flat suction cup (oval) for long and also curved workpieces SGON 18x6 HT1-60 M5-AG -- 10.01.05.00408
Flat suction cup (oval) for long and also curved workpieces SGON 18x6 HT1-60 M5-IG -- 10.01.05.00419
Flat suction cup (oval) for long and also curved workpieces SGON 18x6 NBR-60 M5-AG -- 10.01.05.00104
|
Oval and flat suction cup for handling of narrow workpieces, including curved objects, such as sections, pipes, packaging materials Handling of frame elements, such as doors and windows Considerably higher... |
| Oval bell-shaped suction cup for handling of long, oiled workpieces with extremely small curved radii Very dynamic handling of metal sheets (short cycle times) Inner support for deformation-free handling of... | |
| Oval suction plate for handling of long, narrow workpieces such as sections or door and window frames Considerably higher suction force than round, flat suction cups with long, narrow workpieces... | |
| Oval, flat suction cup for dynamic handling of metal sheets with short cycle times Handling of thin steel sheets and aluminum sheets without deformation or deep-drawing For use e.g. in... | |
| Round suction cup for gentle handling of sensitive materials and fragile workpieces Use as flat suction cup SFF with flat workpieces such as packaging made of paper, display glass and... | |
| Round suction plate for handling flat, smooth workpieces made from sheet metal, plastic, coated timber, granite, concrete and more For universal use in handling processes in vacuum automation and with... | |
| Round suction plate for handling of objects with very rough or structured surfaces (such as ornamental glass, checker plate, broken natural stone, etc.) Deactivation of unused suction cups by touch... | |
|
Flat suction cup (round) for highly dynamic handling of wood SHF 125 NK-45 G1/4-IG -- 10.01.01.11788
Flat suction cup (round) for highly dynamic handling of wood SHF 160 NK-45 G1/2-IG -- 10.01.01.12025
Flat suction cup (round) for highly dynamic handling of wood SHF 210 NK-45 G1/2-IG -- 10.01.01.11814
Flat suction cup (round) for highly dynamic handling of wood SHF 50 NK-45 N041 MOS -- 10.01.01.11688
|
Round suction plate for handling of sheets, furniture elements, parquet and similar large, flat workpieces Handling of wooden parts with rough surfaces |
| Round suction plate for handling of very hot workpieces Removing of hot cathode ray tubes from molds Handling of hot glass | |
| Round, flat suction cup for dynamic handling of metal sheets with very short cycle times Handling of thin steel sheets and aluminum sheets without deformation For use in feeder systems... | |
|
Flat suction cup (round) for highly dynamic handling of wood SHFN 50 NK-45 G1/4-AG -- 10.01.01.11693
Flat suction cup (round) for highly dynamic handling of wood SHFN 50 NK-45 G1/4-IG -- 10.01.01.11694
Flat suction cup (round) for highly dynamic handling of wood SHFN 70 NK-45 G1/4-AG -- 10.01.01.11689
Flat suction cup (round) for highly dynamic handling of wood SHFN 70 NK-45 G1/4-IG -- 10.01.01.11690
Flat suction cup (round) for highly dynamic handling of wood SHFN 85 NK-45 G1/4-AG -- 10.01.01.11775
|
Round, flat suction cup for handling furniture parts, parquet flooring, laminated and unlaminated chipboard, etc. Version with vulcanized insert, for vacuum systems in rough operating conditions, where the suction cups... |
| Round, flat suction cup for handling of flat workpieces with smooth or slightly rough surfaces Handling of hot workpieces (HT1, SI, FPM) Low marking and antistatic handling of sensitive workpieces... | |
| Round, flat suction cup for handling of wooden veneers, wafers and solar cells Handling of various packing material, e.g. plastic films, paper, blister packs Gentle handling of plastic films and... | |
| Round, flat suction cup for usage in cardboard box and tray erectors Handling of cardboard and rigid packaging in top-loading and side-loading machines Palletizing and depalletizing processes Heavy-duty applications that... | |
| Round, flat suction cups for dynamic handling of hot metal sheets up to 250 °C (short cycle times) Unloading of parts after forming Handling of thin aluminum sheets without deformation... | |
| Suction plates for handling flexible materials e.g. prepregs or semi-finished products made of fiber composite material such as CFRP, GFRP Handling of sensitive workpieces that must not be deformed such... | |
| Suction plates for handling of flat and smooth workpieces such as glass and plastic sheets where high lateral forces are important, e.g. through high accelerations or vertical handling Handling of... | |
| Used in combination with the SWGm wafer grippers |
| << Prev | Next >> |