Schmalz Inc. Bellows suction cup (oval) for high dynamic on curved, oily surfaced workpieces SAOB 110x55 HT1-60 G3/8-IG 10.01.06.03208

Description
Oval bellows suction cup with 1.5 folds for dynamic handling of elongated glass workpieces Handling of flat glass and also formed glass pieces Use in automated production lines for automotive glass such as windscreens and side windows, even after the bending process at temperatures up to 170 °C Exact positioning in production processes without displacement High lateral forces in use with separation powder on flat glass or on wet glass surfaces
Datasheet
Description
Oval bellows suction cup with 1.5 folds for dynamic handling of elongated glass workpieces Handling of flat glass and also formed glass pieces Use in automated production lines for automotive glass such as windscreens and side windows, even after the bending process at temperatures up to 170 °C Exact positioning in production processes without displacement High lateral forces in use with separation powder on flat glass or on wet glass surfaces
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bellows suction cup (oval) for high dynamic on curved, oily surfaced workpieces SAOB 110x55 HT1-60 G3/8-IG - 10.01.06.03208 - Schmalz Inc.
Raleigh, NC, United States
Bellows suction cup (oval) for high dynamic on curved, oily surfaced workpieces SAOB 110x55 HT1-60 G3/8-IG
10.01.06.03208
Bellows suction cup (oval) for high dynamic on curved, oily surfaced workpieces SAOB 110x55 HT1-60 G3/8-IG 10.01.06.03208
Oval bellows suction cup with 1.5 folds for dynamic handling of elongated glass workpieces Handling of flat glass and also formed glass pieces Use in automated production lines for automotive glass such as windscreens and side windows, even after the bending process at temperatures up to 170 °C Exact positioning in production processes without displacement High lateral forces in use with separation powder on flat glass or on wet glass surfaces
  • Oval bellows suction cup with 1.5 folds for dynamic handling of elongated glass workpieces
  • Handling of flat glass and also formed glass pieces
  • Use in automated production lines for automotive glass such as windscreens and side windows, even after the bending process at temperatures up to 170 °C
  • Exact positioning in production processes without displacement
  • High lateral forces in use with separation powder on flat glass or on wet glass surfaces
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.06.03208
Product Name Bellows suction cup (oval) for high dynamic on curved, oily surfaced workpieces SAOB 110x55 HT1-60 G3/8-IG
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-100-SU - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 100 mm (3.94 inch)
Material PUR
View Details
Pneumatic Suction Cups - 2038412 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 50 mm (1.97 inch)
Material Polyurethane
View Details
10
Specs
Type Standard; DeepCup
Diameter / Max. Size 254 mm (10 inch)
Material Rubber
View Details
BL Series Multiple Bellows Vacuum Cup - A-3150113 - ANVER Corporation
Specs
Type Bellows
Diameter / Max. Size 50.04 mm (1.97 inch)
Material Nitrile (NBR)
View Details