Schmalz Inc. Datasheets for Lifting and Rigging Attachments
Lifting and rigging attachments are used on a crane or hoist between the hook and the item to be lifted. Items include sling release systems, product specific lifters, clamps and grapples.
Lifting and Rigging Attachments: Learn more
| Product Name | Notes |
|---|---|
| Optimal use of Space in Storage Areas and by Transport Devices Highlights Optimal use of space in storage areas and transport equipment Best possible ergonomics thanks to configurable handle length... | |
| Ergonomic Pickup of Workpieces From Low Positions Highlights: For workpieces with a weight of up to 180 kg Picking up workpieces from low positions or for reaching down into transport... | |
| For compact workpieces weighing up to 300 kg The JumboSprint is equipped with a bow-shaped operator handle which extends all the way around the unit. This allows the user to... | |
| For workpieces of many different shapes and sizes weighing up to 300 kg. The twist grip on the JumboErgo is designed to operate like a motorcycle throttle. Large and heavy... | |
| One-hand operation for workpieces weighing up to 50 kg The vacuum tube lifter JumboFlex allows you to move lighter goods up to 50 kg ergonomically and with high cycle rates. | |
| Safe Handling in an Explosion Protection Zone Application Efficient handling of loads weighing up to 250 kg in explosion protection zones Lifting of bags, barrels, cardboard boxes, jugs, buckets and... | |
| The lightweight gripping system SLG is ideal for use on lightweight robots and cobots for automatically handling different workpieces. The additive manufacturing process used to produce the SLG gives the... |