Schmalz Inc. Bellows suction cup (round) for very uneven workpieces SPB4 20 SI-55 G1/8-IG 10.01.06.03517

Description
Round, bellows suction cup with 4.5 folds for handling of flexible products such as pouches and other plastic film packaging Process reliable gripping and handling of solid, powdery and liquid filled pouches High-speed packaging processes, particularly in conjunction with parallel kinematic robots
Datasheet
Description
Round, bellows suction cup with 4.5 folds for handling of flexible products such as pouches and other plastic film packaging Process reliable gripping and handling of solid, powdery and liquid filled pouches High-speed packaging processes, particularly in conjunction with parallel kinematic robots
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bellows suction cup (round) for very uneven workpieces SPB4 20 SI-55 G1/8-IG - 10.01.06.03517 - Schmalz Inc.
Raleigh, NC, United States
Bellows suction cup (round) for very uneven workpieces SPB4 20 SI-55 G1/8-IG
10.01.06.03517
Bellows suction cup (round) for very uneven workpieces SPB4 20 SI-55 G1/8-IG 10.01.06.03517
Round, bellows suction cup with 4.5 folds for handling of flexible products such as pouches and other plastic film packaging Process reliable gripping and handling of solid, powdery and liquid filled pouches High-speed packaging processes, particularly in conjunction with parallel kinematic robots
  • Round, bellows suction cup with 4.5 folds for handling of flexible products such as pouches and other plastic film packaging
  • Process reliable gripping and handling of solid, powdery and liquid filled pouches
  • High-speed packaging processes, particularly in conjunction with parallel kinematic robots
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.06.03517
Product Name Bellows suction cup (round) for very uneven workpieces SPB4 20 SI-55 G1/8-IG
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-20-SS - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 20 mm (0.7874 inch)
Material VMQ (silicone)
View Details
Specs
Type Bellows; Bellows
Diameter / Max. Size 40 mm (1.57 inch)
Material Silicon
View Details
3
Specs
Type Standard; Flat
Diameter / Max. Size 77 mm (3.03 inch)
Material Rubber
View Details
BL Series Multiple Bellows Vacuum Cup - A-3150111 - ANVER Corporation
Specs
Type Bellows
Diameter / Max. Size 29.97 mm (1.18 inch)
Material Nitrile (NBR)
View Details