Schmalz Inc. Bellows suction cup (round) for very uneven workpieces FG 50 PVC-50 N033 10.01.06.02469

Description
Round, bellows suction cup with 2.5 folds for handling of extremely fragile workpieces thanks to damping effect of folds and soft sealing lip Usage in box openers and for handling of non-rigid workpieces and soft packaging materials Handling tasks in special processes which use chlorinated water, such as rinsing of plastic bags
Datasheet
Description
Round, bellows suction cup with 2.5 folds for handling of extremely fragile workpieces thanks to damping effect of folds and soft sealing lip Usage in box openers and for handling of non-rigid workpieces and soft packaging materials Handling tasks in special processes which use chlorinated water, such as rinsing of plastic bags
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bellows suction cup (round) for very uneven workpieces FG 50 PVC-50 N033 - 10.01.06.02469 - Schmalz Inc.
Raleigh, NC, United States
Bellows suction cup (round) for very uneven workpieces FG 50 PVC-50 N033
10.01.06.02469
Bellows suction cup (round) for very uneven workpieces FG 50 PVC-50 N033 10.01.06.02469
Round, bellows suction cup with 2.5 folds for handling of extremely fragile workpieces thanks to damping effect of folds and soft sealing lip Usage in box openers and for handling of non-rigid workpieces and soft packaging materials Handling tasks in special processes which use chlorinated water, such as rinsing of plastic bags
  • Round, bellows suction cup with 2.5 folds for handling of extremely fragile workpieces thanks to damping effect of folds and soft sealing lip
  • Usage in box openers and for handling of non-rigid workpieces and soft packaging materials
  • Handling tasks in special processes which use chlorinated water, such as rinsing of plastic bags
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.06.02469
Product Name Bellows suction cup (round) for very uneven workpieces FG 50 PVC-50 N033
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-30-GT-G1/8 - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 30 mm (1.18 inch)
Material Vulkollan®
View Details
Pneumatic Suction Cups - 7036223 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 50 mm (1.97 inch)
Material Chloroprene rubber
View Details
6
Specs
Type Standard; Flat
Diameter / Max. Size 153 mm (6.02 inch)
Material Rubber
View Details
Vacuum Pad - BH60R-SS-G3 - ANVER Corporation
ANVER Corporation
Specs
Type Flat
Diameter / Max. Size 254 mm (10 inch)
Port Top
View Details