Schmalz Inc. Bellows suction cup (round) for very uneven workpieces SPB4f 50 SI-55 G1/4-IG 10.01.06.03555

Description
Round, bellows suction cup with 4.5 folds for handling pouches and other very flexible packaging Reliable gripping and handling especially of pouches and packaging with low filling degree as well as liquid, solid or powder filled pouches For use in fast packaging processes, particularly together with delta robots (case packers and pick-and-place applications)
Datasheet
Description
Round, bellows suction cup with 4.5 folds for handling pouches and other very flexible packaging Reliable gripping and handling especially of pouches and packaging with low filling degree as well as liquid, solid or powder filled pouches For use in fast packaging processes, particularly together with delta robots (case packers and pick-and-place applications)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bellows suction cup (round) for very uneven workpieces SPB4f 50 SI-55 G1/4-IG - 10.01.06.03555 - Schmalz Inc.
Raleigh, NC, United States
Bellows suction cup (round) for very uneven workpieces SPB4f 50 SI-55 G1/4-IG
10.01.06.03555
Bellows suction cup (round) for very uneven workpieces SPB4f 50 SI-55 G1/4-IG 10.01.06.03555
Round, bellows suction cup with 4.5 folds for handling pouches and other very flexible packaging Reliable gripping and handling especially of pouches and packaging with low filling degree as well as liquid, solid or powder filled pouches For use in fast packaging processes, particularly together with delta robots (case packers and pick-and-place applications)
  • Round, bellows suction cup with 4.5 folds for handling pouches and other very flexible packaging
  • Reliable gripping and handling especially of pouches and packaging with low filling degree as well as liquid, solid or powder filled pouches
  • For use in fast packaging processes, particularly together with delta robots (case packers and pick-and-place applications)
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.06.03555
Product Name Bellows suction cup (round) for very uneven workpieces SPB4f 50 SI-55 G1/4-IG
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup holder - ESH-HCL-2-QS - Festo Corporation
Specs
Style Other
Description QS-6
Operating Temperature 32 to 140 F (0.0 to 60 C)
View Details
Pneumatic Suction Cups - 2038371 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 20 mm (0.7874 inch)
Material Pur
View Details
9
Specs
Type Standard; Flat
Diameter / Max. Size 229 mm (9.02 inch)
Material Rubber
View Details
Plastic Bag Lifting Head - BH40-P-G3G6 - ANVER Corporation
Specs
Type Rectangular
Diameter / Max. Size 279 mm (11 inch)
Material Rubber
View Details