Schmalz Inc. Bellows suction cup (round) with 1.5 bellows SABT 60 NBR-60 10.01.06.01877

Description
Suction cups for handling sheet metal also with oily surfaces, handling blanks when unstacking as well as sheet metal parts with convex surfaces. Maximum absorption of lateral forces, oil resistance, and wear-resistant in highly dynamic processes.
Datasheet
Description
Suction cups for handling sheet metal also with oily surfaces, handling blanks when unstacking as well as sheet metal parts with convex surfaces. Maximum absorption of lateral forces, oil resistance, and wear-resistant in highly dynamic processes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bellows suction cup (round) with 1.5 bellows SABT 60 NBR-60 - 10.01.06.01877 - Schmalz Inc.
Raleigh, NC, United States
Bellows suction cup (round) with 1.5 bellows SABT 60 NBR-60
10.01.06.01877
Bellows suction cup (round) with 1.5 bellows SABT 60 NBR-60 10.01.06.01877
Suction cups for handling sheet metal also with oily surfaces, handling blanks when unstacking as well as sheet metal parts with convex surfaces. Maximum absorption of lateral forces, oil resistance, and wear-resistant in highly dynamic processes.

Suction cups for handling sheet metal also with oily surfaces, handling blanks when unstacking as well as sheet metal parts with convex surfaces. Maximum absorption of lateral forces, oil resistance, and wear-resistant in highly dynamic processes.

Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.06.01877
Product Name Bellows suction cup (round) with 1.5 bellows SABT 60 NBR-60
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup holder - ESH-HC-4-QS - Festo Corporation
Specs
Style Other
Description QS-6
Operating Temperature 32 to 140 F (0.0 to 60 C)
View Details
Pneumatic Suction Cups - 2038368 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 10 mm (0.3937 inch)
Material Nbr
View Details
Vinyl Vacuum Cups - VC140 - Vac3 Cubes
Specs
Type Standard
Diameter / Max. Size 19.05 mm (0.7500 inch)
Material Vinyl
View Details
Round 4.5 Bellows Suction Cup - NSPB4 Series -  - ASCO
Specs
Type Bellows
Diameter / Max. Size 20 to 40 mm (0.7874 to 1.57 inch)
Material Silicone Rubber
View Details