Schmalz Inc. Flat suction cup (round) made of handling of workpieces FLSA 30 SI-HD 10.01.06.03746

Description
Besides the handling of composite textiles, these grippers are ideally suited to extremely thin, sensitive plastic films, thin glass and blank printed circuit boards. The integrated vacuum generation allows a high flow rate at a moderate vacuum level. The suction areas with suction openings positioned closely to one another prevent the workpieces from being sucked in and damaged.
Datasheet
Description
Besides the handling of composite textiles, these grippers are ideally suited to extremely thin, sensitive plastic films, thin glass and blank printed circuit boards. The integrated vacuum generation allows a high flow rate at a moderate vacuum level. The suction areas with suction openings positioned closely to one another prevent the workpieces from being sucked in and damaged.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat suction cup (round) made of handling of workpieces FLSA 30 SI-HD - 10.01.06.03746 - Schmalz Inc.
Raleigh, NC, United States
Flat suction cup (round) made of handling of workpieces FLSA 30 SI-HD
10.01.06.03746
Flat suction cup (round) made of handling of workpieces FLSA 30 SI-HD 10.01.06.03746
Besides the handling of composite textiles, these grippers are ideally suited to extremely thin, sensitive plastic films, thin glass and blank printed circuit boards. The integrated vacuum generation allows a high flow rate at a moderate vacuum level. The suction areas with suction openings positioned closely to one another prevent the workpieces from being sucked in and damaged.

Besides the handling of composite textiles, these grippers are ideally suited to extremely thin, sensitive plastic films, thin glass and blank printed circuit boards. The integrated vacuum generation allows a high flow rate at a moderate vacuum level. The suction areas with suction openings positioned closely to one another prevent the workpieces from being sucked in and damaged.

Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.06.03746
Product Name Flat suction cup (round) made of handling of workpieces FLSA 30 SI-HD
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-6-SS - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 6 mm (0.2362 inch)
Material VMQ (silicone)
View Details
Pneumatic Suction Cups - 2038412 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 50 mm (1.97 inch)
Material Polyurethane
View Details
Bellows Vacuum Cup / Suction Cup - VC 3 2.5 - SAS Automation, LLC
Specs
Type Bellows
Diameter / Max. Size 10 to 110 mm (0.3937 to 4.33 inch)
Material Polyurethane / Urethane
View Details
3
Specs
Type Standard; Oval
Material Rubber
Style None
View Details